Texas Instruments Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers SN74LVC16646ADLR

Description
Win Source Part Number: 1259433-SN74LVC16646 ADLR Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Series: 74LVC Standard Package: 1,000 Mounting: SMD (SMT) Logic Type: Transceiver, Non-Inverting Output Type: 3-State Current - Output High, Low: 24mA, 24mA Number of Elements: 2 Number of Bits per Element: 8 Voltage - Supply: 1.65V ~ 3.6V Package / Case: 56-BSSOP (0.295", 7.50mm Width) Supplier Device Package: 56-SSOP Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: -296-15563-1,-SN74LV C16646ADLRG4,-SN74LV C16646ADLRG4R,-296-1 5563-1R,-SN74LVC1664 6ADLRR,296-15563-1R, -296-15563-1,TEXTISS N74LVC16646ADLR,296- 15563-6,296-15563-2R ,2156-SN74LVC16646AD LR,296-15563-2,296-1 5563-1,296-15563-6R Base Product Number: 74LVC16646
Request a Quote Datasheet
Description
Win Source Part Number: 1259433-SN74LVC16646 ADLR Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Series: 74LVC Standard Package: 1,000 Mounting: SMD (SMT) Logic Type: Transceiver, Non-Inverting Output Type: 3-State Current - Output High, Low: 24mA, 24mA Number of Elements: 2 Number of Bits per Element: 8 Voltage - Supply: 1.65V ~ 3.6V Package / Case: 56-BSSOP (0.295", 7.50mm Width) Supplier Device Package: 56-SSOP Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: -296-15563-1,-SN74LV C16646ADLRG4,-SN74LV C16646ADLRG4R,-296-1 5563-1R,-SN74LVC1664 6ADLRR,296-15563-1R, -296-15563-1,TEXTISS N74LVC16646ADLR,296- 15563-6,296-15563-2R ,2156-SN74LVC16646AD LR,296-15563-2,296-1 5563-1,296-15563-6R Base Product Number: 74LVC16646
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers - 1259433-SN74LVC16646ADLR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
1259433-SN74LVC16646ADLR
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers 1259433-SN74LVC16646ADLR
Win Source Part Number: 1259433-SN74LVC16646 ADLR Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Series: 74LVC Standard Package: 1,000 Mounting: SMD (SMT) Logic Type: Transceiver, Non-Inverting Output Type: 3-State Current - Output High, Low: 24mA, 24mA Number of Elements: 2 Number of Bits per Element: 8 Voltage - Supply: 1.65V ~ 3.6V Package / Case: 56-BSSOP (0.295", 7.50mm Width) Supplier Device Package: 56-SSOP Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: -296-15563-1,-SN74LV C16646ADLRG4,-SN74LV C16646ADLRG4R,-296-1 5563-1R,-SN74LVC1664 6ADLRR,296-15563-1R, -296-15563-1,TEXTISS N74LVC16646ADLR,296- 15563-6,296-15563-2R ,2156-SN74LVC16646AD LR,296-15563-2,296-1 5563-1,296-15563-6R Base Product Number: 74LVC16646

Win Source Part Number: 1259433-SN74LVC16646ADLR
Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Series: 74LVC
Standard Package: 1,000
Mounting: SMD (SMT)
Logic Type: Transceiver, Non-Inverting
Output Type: 3-State
Current - Output High, Low: 24mA, 24mA
Number of Elements: 2
Number of Bits per Element: 8
Voltage - Supply: 1.65V ~ 3.6V
Package / Case: 56-BSSOP (0.295", 7.50mm Width)
Supplier Device Package: 56-SSOP
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: -296-15563-1,-SN74LVC16646ADLRG4,-SN74LVC16646ADLRG4R,-296-15563-1R,-SN74LVC16646ADLRR,296-15563-1R,-296-15563-1,TEXTISSN74LVC16646ADLR,296-15563-6,296-15563-2R,2156-SN74LVC16646ADLR,296-15563-2,296-15563-1,296-15563-6R
Base Product Number: 74LVC16646

Buy Now Datasheet
 - SN74LVC16646ADLR - Rochester Electronics
Newburyport, MA, United States
Registered Bus Transceiver, LVC/LCX/Z Series, 16-Func, 8-Bit, True Output, CMOS, PDSO56

Registered Bus Transceiver, LVC/LCX/Z Series, 16-Func, 8-Bit, True Output, CMOS, PDSO56

Supplier's Site Datasheet
Buffers, Drivers, Receivers, Transceivers - SN74LVC16646ADLR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Buffers, Drivers, Receivers, Transceivers
SN74LVC16646ADLR
Buffers, Drivers, Receivers, Transceivers SN74LVC16646ADLR
Transceiver, Non-Inverting 2 Element 8 Bit per Element 3-State Output 56-SSOP

Transceiver, Non-Inverting 2 Element 8 Bit per Element 3-State Output 56-SSOP

Buy Now

Technical Specifications

  Win Source Electronics Rochester Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers RF Transceivers
Product Number 1259433-SN74LVC16646ADLR SN74LVC16646ADLR SN74LVC16646ADLR
Product Name Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers Buffers, Drivers, Receivers, Transceivers
Package Type Surface Mount; SMD (SMT) Surface Mount Surface Mount; 56-BSSOP (0.295\", 7.50mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1280QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
RF Switches - RF2436TR7 - 042316-RF2436TR7 - Win Source Electronics
Specs
Package Type SOT-5
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Supply Voltage 1.5 to 6 volts
View Details