16-Bit edge-triggered D-type flip-flop with 3-state outputs designed for 1.65-V to 3.6-V Vcc operation, available in SSOP, TSSOP, and TVSOP packages with respective body sizes of 15.80mm × 7.50mm, 12.50mm × 6.10mm, and 9.70mm × 4.40mm. Supports live insertion, partial-power-down mode, and back-drive protection. Operates over a temperature range up to 125°C. Exceeds 2000-V human-body-model and 1000-V charged-device-model
16-Bit Edge-Triggered D-Type Flip-Flop With 3-State Outputs 56-BGA MICROSTAR JUNIOR -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 126482-SN74LVC16374A
Packaging: Reel - TR
Type: D-Type
Mounting: SMD (SMT)
Output Type: Tri-State, Non-Inverted
Current - Output High, Low: 24mA, 24mA
Number of Elements: 2
Number of Bits per Element: 8
Max Propagation Delay @ V, Max CL: 4.5ns @ 3.3V, 50pF
Trigger Type: Positive Edge
Current - Quiescent: 20μA
Input Capacitance: 5pF
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 56-VFBGA
Purpose: Standard
Supply Voltage - Operating: 1.65 V to 3.6 V
Max Frequency: 150MHz
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Flip Flop 2 Element D-Type 8 Bit Positive Edge 56-VFBGA
IC FF D-TYPE DUAL 8BIT 56BGA
Flip Flop 2 Element D-Type 8 Bit Positive Edge 56-VFBGA
IC FF D-TYPE DUAL 8BIT 56BGA
| Texas Instruments | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | SN74LVC16374AZQLR | 126482-SN74LVC16374AZQLR | 296-31909-2-ND | SN74LVC16374AZQLR | SN74LVC16374AZQLR | SN74LVC16374AZQLR |
| Product Name | SN74LVC16374A 16-Bit Edge-Triggered D-Type Flip-Flop With 3-State Outputs | Logic - Logic - Flip Flops - SN74LVC16374AZQLR | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | Flip Flops | Logic - Flip Flops |
| Flip-Flop Type | D | D | D | |||
| Supply Voltage | 1.8V; 2.5V; 3.3V; 3.6V; 1.8,2.5,2.7,3.3 | 1.65 V ~ 3.6 V | 1.65V ~ 3.6V | 3.6V; 1.65V ~ 3.6V | ||
| Output Characteristics | 3-State | 3-State | ||||
| Propagation Delay | 6.5 ns | 4.5 ns | 4.5 ns | |||
| fMAX | 100 MHz | 150 MHz | 150 MHz |