Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Logic - Flip Flops SN74LVC16374AGRDR

Description
Win Source Part Number: 1258394-SN74LVC16374 AGRDR Category: Integrated Circuits (ICs)>Logic - Flip Flops Series: 74LVC Type: D-Type Standard Package: 1,000 Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Current - Output High, Low: 24mA, 24mA Function: Standard Number of Elements: 2 Number of Bits per Element: 8 Max Propagation Delay @ V, Max CL: 4.5ns @ 3.3V, 50pF Trigger Type: Positive Edge Input Capacitance: 5 pF Voltage - Supply: 1.65V ~ 3.6V Package / Case: 54-TFBGA Supplier Device Package: 54-BGA Microstar Junior (8x5.5) Temperature Range - Operating: -40°C ~ 85°C (TA) Clock Frequency: 150 MHz ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 20 µA HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: -296-16885-1,-296-16 885-1,296-16885-1R,2 96-16885-6R,2156-SN7 4LVC16374AGRDR,TEXTI SSN74LVC16374AGRDR,2 96-16885-2R,296-1688 5-6,296-16885-2,296- 16885-1,-SN74LVC1637 4AGRDRR,2156-SN74LVC 16374AGRDR-TITR Base Product Number: SN74LVC16 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1258394-SN74LVC16374 AGRDR Category: Integrated Circuits (ICs)>Logic - Flip Flops Series: 74LVC Type: D-Type Standard Package: 1,000 Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Current - Output High, Low: 24mA, 24mA Function: Standard Number of Elements: 2 Number of Bits per Element: 8 Max Propagation Delay @ V, Max CL: 4.5ns @ 3.3V, 50pF Trigger Type: Positive Edge Input Capacitance: 5 pF Voltage - Supply: 1.65V ~ 3.6V Package / Case: 54-TFBGA Supplier Device Package: 54-BGA Microstar Junior (8x5.5) Temperature Range - Operating: -40°C ~ 85°C (TA) Clock Frequency: 150 MHz ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 20 µA HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: -296-16885-1,-296-16 885-1,296-16885-1R,2 96-16885-6R,2156-SN7 4LVC16374AGRDR,TEXTI SSN74LVC16374AGRDR,2 96-16885-2R,296-1688 5-6,296-16885-2,296- 16885-1,-SN74LVC1637 4AGRDRR,2156-SN74LVC 16374AGRDR-TITR Base Product Number: SN74LVC16 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Flip Flops
1258394-SN74LVC16374AGRDR
Integrated Circuits (ICs) - Logic - Flip Flops 1258394-SN74LVC16374AGRDR
Win Source Part Number: 1258394-SN74LVC16374 AGRDR Category: Integrated Circuits (ICs)>Logic - Flip Flops Series: 74LVC Type: D-Type Standard Package: 1,000 Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Current - Output High, Low: 24mA, 24mA Function: Standard Number of Elements: 2 Number of Bits per Element: 8 Max Propagation Delay @ V, Max CL: 4.5ns @ 3.3V, 50pF Trigger Type: Positive Edge Input Capacitance: 5 pF Voltage - Supply: 1.65V ~ 3.6V Package / Case: 54-TFBGA Supplier Device Package: 54-BGA Microstar Junior (8x5.5) Temperature Range - Operating: -40°C ~ 85°C (TA) Clock Frequency: 150 MHz ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 20 µA HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: -296-16885-1,-296-16 885-1,296-16885-1R,2 96-16885-6R,2156-SN7 4LVC16374AGRDR,TEXTI SSN74LVC16374AGRDR,2 96-16885-2R,296-1688 5-6,296-16885-2,296- 16885-1,-SN74LVC1637 4AGRDRR,2156-SN74LVC 16374AGRDR-TITR Base Product Number: SN74LVC16 Product Status: Obsolete

Win Source Part Number: 1258394-SN74LVC16374AGRDR
Category: Integrated Circuits (ICs)>Logic - Flip Flops
Series: 74LVC
Type: D-Type
Standard Package: 1,000
Mounting: SMD (SMT)
Output Type: Tri-State, Non-Inverted
Current - Output High, Low: 24mA, 24mA
Function: Standard
Number of Elements: 2
Number of Bits per Element: 8
Max Propagation Delay @ V, Max CL: 4.5ns @ 3.3V, 50pF
Trigger Type: Positive Edge
Input Capacitance: 5 pF
Voltage - Supply: 1.65V ~ 3.6V
Package / Case: 54-TFBGA
Supplier Device Package: 54-BGA Microstar Junior (8x5.5)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Clock Frequency: 150 MHz
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 20 µA
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: -296-16885-1,-296-16885-1,296-16885-1R,296-16885-6R,2156-SN74LVC16374AGRDR,TEXTISSN74LVC16374AGRDR,296-16885-2R,296-16885-6,296-16885-2,296-16885-1,-SN74LVC16374AGRDRR,2156-SN74LVC16374AGRDR-TITR
Base Product Number: SN74LVC16
Product Status: Obsolete

Buy Now Datasheet
Flip Flops - SN74LVC16374AGRDR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flop 2 Element D-Type 8 Bit Positive Edge 54-TFBGA

Flip Flop 2 Element D-Type 8 Bit Positive Edge 54-TFBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - SN74LVC16374AGRDR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
SN74LVC16374AGRDR
Integrated Circuits (ICs) - Logic - Flip Flops SN74LVC16374AGRDR
IC FF D-TYPE DUAL 8BIT 54BGA

IC FF D-TYPE DUAL 8BIT 54BGA

Supplier's Site
Logic - Flip Flops - SN74LVC16374AGRDR - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
SN74LVC16374AGRDR
Logic - Flip Flops SN74LVC16374AGRDR
IC FF D-TYPE DUAL 8BIT 54BGA

IC FF D-TYPE DUAL 8BIT 54BGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number 1258394-SN74LVC16374AGRDR SN74LVC16374AGRDR SN74LVC16374AGRDR SN74LVC16374AGRDR
Product Name Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Logic - Flip Flops
Triggering Positive-edge Triggered; Positive Edge
Supply Voltage 1.65V ~ 3.6V 3.6V; 1.65V ~ 3.6V
Propagation Delay 4.5 ns
fMAX 150 MHz 150 MHz
Low-level Output Current (Sink) 24 mA 24 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Flip Flops - 74ABT377CSC - Lingto Electronic Limited
Specs
fMAX 200 MHz
Low-level Output Current (Sink) 64 mA
High-level Output Current (Source) 32 mA
View Details
Flip Flops - 74ALVCH16823DGG:11 - Quarktwin Technology Ltd.
Specs
Flip-Flop Type D
Supply Voltage 3V; 3.6V; 2.3V ~ 2.7V, 3V ~ 3.6V
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers
Flip Flops - 100151J-MIL - Quarktwin Technology Ltd.
Texas Instruments
View Details
2 suppliers