Texas Instruments High-Performance Analog Latches SN74LVC16373AGQLR

Description
D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 56-BGA Microstar Junior (7x4.5)
Request a Quote Datasheet
Description
D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 56-BGA Microstar Junior (7x4.5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Latches - 296-13244-2-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 56-BGA Microstar Junior (7x4.5)

D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 56-BGA Microstar Junior (7x4.5)

Buy Now Datasheet
Logic - Latches - SN74LVC16373AGQLR - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
SN74LVC16373AGQLR
Logic - Latches SN74LVC16373AGQLR
IC TRANS D-TYP LATCH 3ST 56-BGA

IC TRANS D-TYP LATCH 3ST 56-BGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Latches - SN74LVC16373AGQLR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
SN74LVC16373AGQLR
Integrated Circuits (ICs) - Logic - Latches SN74LVC16373AGQLR
IC TRANS D-TYP LATCH 3ST 56-BGA

IC TRANS D-TYP LATCH 3ST 56-BGA

Supplier's Site
Latches - SN74LVC16373AGQLR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 56-BGA Microstar Junior (7x4.5)

D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 56-BGA Microstar Junior (7x4.5)

Buy Now Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Latches Logic Latches Logic Latches Logic Latches
Product Number 296-13244-2-ND SN74LVC16373AGQLR SN74LVC16373AGQLR SN74LVC16373AGQLR
Product Name Latches Logic - Latches Integrated Circuits (ICs) - Logic - Latches Latches
Latch Type Transparent-D D; Transparent-D
Output Characteristics 3-State
Supply Voltage 1.65V ~ 3.6V 3.6V 3.6V; 1.65V ~ 3.6V
Low-level Output Current (Sink) 24 mA 24 mA
High-level Output Current (Source) 24 mA 24 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Latches - 74AHC373D,118 - Lingto Electronic Limited
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 8 mA
High-level Output Current (Source) 8 mA
View Details
3.3 V octal D-type transparent latch; 3-state - 74LVT573D,118 - Nexperia B.V.
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Features ESD Protection
View Details
7 suppliers
CD4508B CMOS Dual 4-Bit Latch - CD4508BE - Texas Instruments
Specs
Output Characteristics 3-State
Supply Voltage 3V; 10
Operating Current 0.3000 mA
View Details
6 suppliers
Dual D Type Latch - 10530/E,F - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Supply Voltage (-)8 VDC
Propagation Delay 30 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details