The SN74LVC16373ADL is a 16-bit transparent D-type latch with 3-state outputs, packaged in a 48-pin SSOP with a body size of 15.80mm × 7.49mm. It operates from 1.65V to 3.6V, supports 5.5V tolerant inputs, and has a maximum propagation delay of 4.2ns at 3.3V. The device is rated for operation from -40°C to 125°C and meets JESD78, Class II latch-up performance and JESD22 ESD protection requirements.
16-Bit Transparent D-Type Latch With 3-State Outputs 48-SSOP -40 to 125
D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-SSOP
Win Source Part Number: 1257234-SN74LVC16373
Category: Integrated Circuits (ICs)>Logic - Latches
Series: 74LVC
Package: Tube
Standard Package: 25
Mounting: SMD (SMT)
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 24mA, 24mA
Independent Circuits: 2
Delay Time - Propagation: 2.1ns
Voltage - Supply: 1.65V ~ 3.6V
Package / Case: 48-BSSOP (0.295", 7.50mm Width)
Supplier Device Package: 48-SSOP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 2156-SN74LVC16373ADL
Base Product Number: 74LVC16373
IC DTYPE LATCH 16BIT 3ST 48-SSOP
IC DTYPE LATCH 16BIT 3ST 48-SSOP
D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-SSOP
| Texas Instruments | DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches |
| Product Number | SN74LVC16373ADL | 296-34071-5-ND | 1257234-SN74LVC16373ADL | SN74LVC16373ADL | SN74LVC16373ADL | SN74LVC16373ADL |
| Product Name | SN74LVC16373A 16-Bit Transparent D-Type Latch With 3-State Outputs | Latches | Integrated Circuits (ICs) - Logic - Latches | Logic - Latches | Integrated Circuits (ICs) - Logic - Latches | Latches |
| Latch Type | D | Transparent-D | D; Transparent-D | |||
| Output Characteristics | 3-State | 3-State | ||||
| Supply Voltage | 1.8V; 2.5V; 3.3V; 3.6V; 1.8,2.5,2.7,3.3 | 1.65V ~ 3.6V | 1.65V ~ 3.6V | 3.6V | 3.6V; 1.65V ~ 3.6V | |
| Operating Current | 0.0200 mA | |||||
| Propagation Delay | 6.4 ns | 2.1 ns | 2.1 ns | 2.1 ns |