Texas Instruments Logic - Buffers, Drivers, Receivers, Transceivers SN74LVC16245AZRDR

Description
IC TXRX NON-INVERT 3.6V 54BGA
Datasheet
Description
IC TXRX NON-INVERT 3.6V 54BGA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Buffers, Drivers, Receivers, Transceivers - SN74LVC16245AZRDR - Lingto Electronic Limited
Shenzhen, China
Logic - Buffers, Drivers, Receivers, Transceivers
SN74LVC16245AZRDR
Logic - Buffers, Drivers, Receivers, Transceivers SN74LVC16245AZRDR
IC TXRX NON-INVERT 3.6V 54BGA

IC TXRX NON-INVERT 3.6V 54BGA

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Network and Communication Chips
Product Number SN74LVC16245AZRDR
Product Name Logic - Buffers, Drivers, Receivers, Transceivers
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF51822-QFAA-T-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
2 suppliers
Logic - Buffers, Drivers, Receivers, Transceivers - 100122FC - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details
Butler Matrix KBM90240725 - KBM90240725 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 2400 to 7250 MHz
View Details
Telecom - 336-SI32192-A-FM1RDKR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 38-VFQFN Exposed Pad
View Details