Texas Instruments Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LVC16245AGRDR SN74LVC16245AGRDR

Description
Manufacturer: Texas Instruments Win Source Part Number: 1255476-SN74LVC16245 AGRDR Series: 74LVC Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: 54-TFBGA Mounting: SMD Logic Type: Transceiver, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 24mA, 24mA Operating Supply Voltage: 1.65 V ~ 3.6 V Number of Elements: 2 Number of Bits per Element: 8 Part Status: Obsolete(EOL) Family Name: SN74LVC16245 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 54-BGA MICROSTAR JUNIOR (8.0x5.5) Alternative Parts (Cross-Reference): 74LCXH16245GX_NL; 74LCXH16245G_Q; 74LCXH16245GX_Q; Introduction Date: December 01, 1995 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: Obsolete Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1255476-SN74LVC16245 AGRDR Series: 74LVC Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: 54-TFBGA Mounting: SMD Logic Type: Transceiver, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 24mA, 24mA Operating Supply Voltage: 1.65 V ~ 3.6 V Number of Elements: 2 Number of Bits per Element: 8 Part Status: Obsolete(EOL) Family Name: SN74LVC16245 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 54-BGA MICROSTAR JUNIOR (8.0x5.5) Alternative Parts (Cross-Reference): 74LCXH16245GX_NL; 74LCXH16245G_Q; 74LCXH16245GX_Q; Introduction Date: December 01, 1995 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: Obsolete Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LVC16245AGRDR - 1255476-SN74LVC16245AGRDR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LVC16245AGRDR
1255476-SN74LVC16245AGRDR
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LVC16245AGRDR 1255476-SN74LVC16245AGRDR
Manufacturer: Texas Instruments Win Source Part Number: 1255476-SN74LVC16245 AGRDR Series: 74LVC Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: 54-TFBGA Mounting: SMD Logic Type: Transceiver, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 24mA, 24mA Operating Supply Voltage: 1.65 V ~ 3.6 V Number of Elements: 2 Number of Bits per Element: 8 Part Status: Obsolete(EOL) Family Name: SN74LVC16245 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 54-BGA MICROSTAR JUNIOR (8.0x5.5) Alternative Parts (Cross-Reference): 74LCXH16245GX_NL; 74LCXH16245G_Q; 74LCXH16245GX_Q; Introduction Date: December 01, 1995 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: Obsolete Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1255476-SN74LVC16245AGRDR
Series: 74LVC
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 54-TFBGA
Mounting: SMD
Logic Type: Transceiver, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 24mA, 24mA
Operating Supply Voltage: 1.65 V ~ 3.6 V
Number of Elements: 2
Number of Bits per Element: 8
Part Status: Obsolete(EOL)
Family Name: SN74LVC16245
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 54-BGA MICROSTAR JUNIOR (8.0x5.5)
Alternative Parts (Cross-Reference): 74LCXH16245GX_NL; 74LCXH16245G_Q; 74LCXH16245GX_Q;
Introduction Date: December 01, 1995
ECCN: EAR99
Country of Origin: Japan
Estimated EOL Date: Obsolete
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - SN74LVC16245AGRDR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Buffers, Drivers, Receivers, Transceivers
SN74LVC16245AGRDR
Buffers, Drivers, Receivers, Transceivers SN74LVC16245AGRDR
Transceiver, Non-Inverting 2 Element 8 Bit per Element 3-State Output 54-BGA Microstar Junior (8x5.5)

Transceiver, Non-Inverting 2 Element 8 Bit per Element 3-State Output 54-BGA Microstar Junior (8x5.5)

Buy Now Datasheet
IC BUS TRANSCVR 16BIT 54BGA - 815-SN74LVC16245AGRDR - Utmel Electronic Limited
Hong Kong, China
IC BUS TRANSCVR 16BIT 54BGA
815-SN74LVC16245AGRDR
IC BUS TRANSCVR 16BIT 54BGA 815-SN74LVC16245AGRDR
IC BUS TRANSCVR 16BIT 54BGA

IC BUS TRANSCVR 16BIT 54BGA

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Utmel Electronic Limited
Product Category RF Transceivers RF Transceivers RF Transceivers
Product Number 1255476-SN74LVC16245AGRDR SN74LVC16245AGRDR 815-SN74LVC16245AGRDR
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LVC16245AGRDR Buffers, Drivers, Receivers, Transceivers IC BUS TRANSCVR 16BIT 54BGA
Package Type Surface Mount; SMD Surface Mount; 54-TFBGA Surface Mount; 54-TFBGA
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1280QD - Micross Components, Inc.
Micross Components, Inc.
View Details
2 - 18 GHz 10 Watt Transmit/Receive Module - QPF0219 - Qorvo
Specs
Package Type Surface Mount; QFN
Features RoHS
Operating Frequency 2000 to 18000 MHz
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details