Manufacturer: Texas Instruments
Win Source Part Number: 1255471-SN74LVC16244
Series: 74LVC
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 54-TFBGA
Mounting: SMD
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 24mA, 24mA
Operating Supply Voltage: 1.65 V ~ 3.6 V
Number of Elements: 4
Number of Bits per Element: 4
Family Name: SN74LVC16244
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 54-BGA MICROSTAR JUNIOR (8.0x5.5)
Introduction Date: June 02, 2003
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | RF Transceivers |
| Product Number | 1255471-SN74LVC16244AZRDR |
| Product Name | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LVC16244AZRDR |
| Package Type | Surface Mount; SMD |