Texas Instruments SN74LVC16244A 16-Bit Buffer/Driver With 3-State Outputs SN74LVC16244ADLRG4

Description
16-Bit Buffer/Driver With 3-State Outputs 48-SSOP -40 to 125
Request a Quote
Description
16-Bit Buffer/Driver With 3-State Outputs 48-SSOP -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN74LVC16244A is a 16-bit buffer/driver designed for operation within a voltage range of 1.65 V to 3.6 V, making it suitable for various low-voltage applications. It features three-state outputs and can be configured as four 4-bit buffers, two 8-bit buffers, or one 16-bit buffer. The device supports mixed-mode signal operation, allowing 5 V input/output levels while operating at 3.3 V VCC. It has a maximum propagation delay of 4.1 ns at 3.3 V and a typical output ground bounce of less than 0.8 V, ensuring reliable performance in high-speed applications. The SN74LVC16244A also includes features such as back-drive protection and supports live insertion and partial-power-down modes. It is available in multiple package options, including TSSOP, TVSOP, and SSOP, with a temperature range of -40°C to 125°C, making it versatile for various environmental conditions.

Datasheet Summary
Powered by GS/AI

The SN74LVC16244A is a 16-bit buffer/driver designed for operation within a voltage range of 1.65 V to 3.6 V, making it suitable for various low-voltage applications. It features three-state outputs and can be configured as four 4-bit buffers, two 8-bit buffers, or one 16-bit buffer. The device supports mixed-mode signal operation, allowing 5 V input/output levels while operating at 3.3 V VCC. It has a maximum propagation delay of 4.1 ns at 3.3 V and a typical output ground bounce of less than 0.8 V, ensuring reliable performance in high-speed applications. The SN74LVC16244A also includes features such as back-drive protection and supports live insertion and partial-power-down modes. It is available in multiple package options, including TSSOP, TVSOP, and SSOP, with a temperature range of -40°C to 125°C, making it versatile for various environmental conditions.

Suppliers

Company
Product
Description
Supplier Links
SN74LVC16244A 16-Bit Buffer/Driver With 3-State Outputs - SN74LVC16244ADLRG4 - Texas Instruments
Dallas, TX, United States
SN74LVC16244A 16-Bit Buffer/Driver With 3-State Outputs
SN74LVC16244ADLRG4
SN74LVC16244A 16-Bit Buffer/Driver With 3-State Outputs SN74LVC16244ADLRG4
16-Bit Buffer/Driver With 3-State Outputs 48-SSOP -40 to 125

16-Bit Buffer/Driver With 3-State Outputs 48-SSOP -40 to 125

Buy Now Datasheet

Technical Specifications

  Texas Instruments
Product Category IC Interfaces
Product Number SN74LVC16244ADLRG4
Product Name SN74LVC16244A 16-Bit Buffer/Driver With 3-State Outputs
Technology LVC
Device Type Buffer
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 100114J-MIL - Acme Chip Technology Co., Limited
Specs
Device Type Receiver; Sensor Interface
Supply Voltage Other
Package Type 24-CDIP (0.600, 15.24mm)
View Details
CY54FCT245T Octal Bus Transceivers with 3-State Outputs - 5962-9221403MRA - Texas Instruments
Specs
Technology FCT
Device Type Transceiver
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
SN54AC244-SP Octal Buffers/Drivers With 3-State Outputs - 5962-8755201VRA - Texas Instruments
Specs
Technology AC
Device Type Buffer
Supply Voltage 3.3V; Other; 3.3,5
View Details
SN54AS756 Octal Buffers & Line Drivers With Open-Collector Outputs - 5962-9056301RA - Texas Instruments
Specs
Technology AS
Device Type Line / Bus Driver; Buffer
Supply Voltage Other; 5.5
View Details