Buffers & Line Drivers Tri-State 16-Bit
IC, NON INVERTING BUFFER, TVSOP-48; Logic Device Type:Buffer / Line Driver, Non Inverting; Logic Family / Base Number:74LVC16244; Logic Case Style:TVSOP; No. of Pins:48Pins; Supply Voltage Min:1.65V; Supply Voltage Max:3.6V; Logic ICRoHS Compliant: Yes
Buffer/Line Driver 16-CH Non-Inverting 3-ST CMOS 48-Pin TVSOP T/R
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Line Drivers | Line Drivers | Line Drivers |
| Product Number | SN74LVC16244ADGVR | 52AH4425 | SN74LVC16244ADGVR |
| Product Name | Buffers & Line Drivers | Ic, Non Inverting Buffer, Tvsop-48; Logic Device Type Texas Instruments | Others |