19-Bit Bus Interface With 3-State Outputs 48-SSOP 0 to 70 Product overview: SN74LVC161284DLR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SSOP, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-SN74LVC161284DLR
Manufacturer: Texas Instruments
Win Source Part Number: 1255466-SN74LVC16128
Series: 74LVC
Packaging: Reel - TR
Operating Temperature Range: 0°C ~ 70°C
Package: 48-BSSOP (0.295", 7.50mm Width)
Mounting: SMD
Logic Type: IEEE STD 1284 Translation Transceiver
Supply Voltage: 3 V ~ 3.6 V
Resolution: 19
Family Name: SN74LVC161284D
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 48-SSOP
Alternative Parts (Cross-Reference): SN74LVC161284DGG; SN74LVC161284DGGR; SN74LVC161284DGVR;
Introduction Date: May 01, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Logic Gates | Logic Gates |
| Product Number | 703-SN74LVC161284DLR | 1255466-SN74LVC161284DLR |
| Product Name | SSOP Logic IC | Logic - Logic - Specialty Logic - SN74LVC161284DLR |
| Gate Type | Transceiver | IEEE STD 1284 Translation Transceiver |