Texas Instruments Logic - Logic - Specialty Logic - SN74LVC161284DL SN74LVC161284DL

Description
Manufacturer: Texas Instruments Win Source Part Number: 1255465-SN74LVC16128 4DL Packaging: Tube Mounting Style: SMD Logic Type: IEEE STD 1284 Translation Transceiver Supply Voltage: 3V ~ 3.6V Resolution: 19 Categories: Integrated Circuits Supplier Device Package: 48-SSOP Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.ti.com Manufacturer Package: 48-BSSOP Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Family Part Number: 74LVC161284 Manufacturer Pack Quantity: 25 MSL Level: 1 (Unlimited)
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1255465-SN74LVC16128 4DL Packaging: Tube Mounting Style: SMD Logic Type: IEEE STD 1284 Translation Transceiver Supply Voltage: 3V ~ 3.6V Resolution: 19 Categories: Integrated Circuits Supplier Device Package: 48-SSOP Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.ti.com Manufacturer Package: 48-BSSOP Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Family Part Number: 74LVC161284 Manufacturer Pack Quantity: 25 MSL Level: 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Specialty Logic - SN74LVC161284DL - 1255465-SN74LVC161284DL - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Specialty Logic - SN74LVC161284DL
1255465-SN74LVC161284DL
Logic - Logic - Specialty Logic - SN74LVC161284DL 1255465-SN74LVC161284DL
Manufacturer: Texas Instruments Win Source Part Number: 1255465-SN74LVC16128 4DL Packaging: Tube Mounting Style: SMD Logic Type: IEEE STD 1284 Translation Transceiver Supply Voltage: 3V ~ 3.6V Resolution: 19 Categories: Integrated Circuits Supplier Device Package: 48-SSOP Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.ti.com Manufacturer Package: 48-BSSOP Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Family Part Number: 74LVC161284 Manufacturer Pack Quantity: 25 MSL Level: 1 (Unlimited)

Manufacturer: Texas Instruments
Win Source Part Number: 1255465-SN74LVC161284DL
Packaging: Tube
Mounting Style: SMD
Logic Type: IEEE STD 1284 Translation Transceiver
Supply Voltage: 3V ~ 3.6V
Resolution: 19
Categories: Integrated Circuits
Supplier Device Package: 48-SSOP
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 48-BSSOP
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Family Part Number: 74LVC161284
Manufacturer Pack Quantity: 25
MSL Level: 1 (Unlimited)

Buy Now
Singapore, Singapore
SSOP Logic IC
703-SN74LVC161284DL
SSOP Logic IC 703-SN74LVC161284DL
19-Bit Bus Interface With 3-State Outputs 48-SSOP 0 to 70 Product overview: SN74LVC161284DL from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SSOP, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-SN74LVC161284DL can be used for catalog matching and distributor lookup.

19-Bit Bus Interface With 3-State Outputs 48-SSOP 0 to 70 Product overview: SN74LVC161284DL from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SSOP, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-SN74LVC161284DL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates Logic Gates
Product Number 1255465-SN74LVC161284DL 703-SN74LVC161284DL
Product Name Logic - Logic - Specialty Logic - SN74LVC161284DL SSOP Logic IC
Gate Type IEEE STD 1284 Translation Transceiver Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 1727-3141-ND - DigiKey
Specs
Gate Type OR
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
4 suppliers
Triple 3-Input NOR - AP54RHC27ELT/BLT/ALT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details
Logic - Gates and Inverters - 54ACTQ32WRQMLV - Lingto Electronic Limited
Specs
Gate Type NOT; OR
View Details