Hex Schmitt-Trigger Inverter, 3.6V, 6.2ns, VQFN, CMOS Product overview: SN74LVC14ARGYRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V, VQFN. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3.6V, VQFN, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC14ARGYRG4
Inverter IC 6 Channel Schmitt Trigger 14-VQFN (3.5x3.5)
Win Source Part Number: 1257591-SN74LVC14ARG
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: 74LVC
Features: Schmitt Trigger
Package: Tape & Reel
Number of Circuits: 6
Standard Package: 3,000
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 1
Current - Output High, Low: 24mA, 24mA
Max Propagation Delay @ V, Max CL: 6.2ns @ 3.3V, 50pF
Current - Quiescent (Max): 1 µA
Logic Level - Low: 0.15V ~ 0.8V
Logic Level - High: 1.3V ~ 2V
Voltage - Supply: 1.65V ~ 3.6V
Package / Case: 14-VFQFN Exposed Pad
Supplier Device Package: 14-VQFN (3.5x3.5)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-35931-6,296-3593
Base Product Number: SN74LVC14
Inverter IC 6 Channel Schmitt Trigger 14-VQFN (3.5x3.5)
IC INVERT SCHMITT 6CH 1IN 14VQFN
IC INVERT SCHMITT 6CH 6IN 14VQFN
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-SN74LVC14ARGYRG4 | 296-35931-2-ND | 1257591-SN74LVC14ARGYRG4 | SN74LVC14ARGYRG4 | SN74LVC14ARGYRG4 | SN74LVC14ARGYRG4 |
| Product Name | 3.6V VQFN Logic IC | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters |
| Gate Type | NOT; Inverter, Buffer, Schmitt Trigger | NOT | NOT; Inverter | NOT; Inverter | NOT | NOT |
| Supply Voltage | 3.6V | 1.65V ~ 3.6V | 1.65V ~ 3.6V | 3.6V; 1.65V ~ 3.6V | 3.6V | 1.3V ~ 2V (Low), 0.15V ~ 0.8V (High) |
| Inputs | 6 | 1 | 1 | 1 | ||
| Propagation Delay | 6.2 ns | 6.2 ns | 6.2 ns | |||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |