Inverter IC 6 Channel Schmitt Trigger 14-TSSOP
Inverter IC 6 Channel Schmitt Trigger 14-TSSOP
Inverter IC 6 Channel Schmitt Trigger 14-TSSOP
6-Ch Schmitt Trigger Inverter IC, 1.65-3.6V, CMOS, 14-TSSOP Product overview: SN74LVC14APWRG3 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3.6V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC14APWRG3 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1255455-SN74LVC14APW
Series: 74LVC
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C
Features: Schmitt Trigger
Package: 14-TSSOP (0.173", 4.40mm Width)
Number of Circuits: 6
Mounting: SMD
Logic Type: Inverter
Number of Inputs: 6
Current - Output High, Low: 24mA, 24mA
Operating Supply Voltage: 1.65 V ~ 3.6 V
Max Propagation Delay @ V, Max CL: 6.2ns @ 3.3V, 50pF
Logic Level - Low: 0.15 V ~ 0.8 V
Logic Level - High: 1.3 V ~ 2 V
Family Name: SN74LVC14
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-TSSOP
Maximum Quiescent Current: 1μA
Alternative Parts (Cross-Reference): 74LVC14ATTR; HD74LVC14T-E; 74LCX14T;
Introduction Date: June 01, 2010
ECCN: EAR99
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Application Field: Used in HVAC, Communications & Networking, Consumer Electronics, Sensing & Instrumentation, Computers & Computer Peripherals, Imaging, Video & Vision, Wireless
Inverter IC 6 Channel Schmitt Trigger 14-TSSOP
IC INVERTER 6CH 6-INP 14TSSOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 296-27879-6-ND | 705-SN74LVC14APWRG3 | 1255455-SN74LVC14APWRG3 | SN74LVC14APWRG3 | SN74LVC14APWRG3 |
| Product Name | Gates and Inverters | 3.6V TSSOP Logic IC | Logic - Logic - Gates and Inverters - SN74LVC14APWRG3 | Gates and Inverters | Logic - Gates and Inverters |
| Gate Type | NOT | NOT; Buffer, Inverter, Schmitt Trigger | NOT; Inverter | NOT; Inverter | NOT |
| Supply Voltage | 1.65V ~ 3.6V | 3.6V | 1.65 V ~ 3.6 V | 3.6V; 1.65V ~ 3.6V | 1.3V ~ 2V (Low), 0.15V ~ 0.8V (High) |
| Inputs | 1 | 1 | 6 | 1 | |
| Features | Schmitt Trigger | ||||
| Propagation Delay | 6.2 ns | 6.2 ns | 6.2 ns |