Manufacturer: Texas Instruments
Win Source Part Number: 007170-SN74LVC14APWR
Packaging: Reel - TR
Features: Schmitt Trigger
Number of Circuits: 6
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 6
Current - Output High, Low: 24mA, 24mA
Max Propagation Delay @ V, Max CL: 6.2ns @ 3.3V, 50pF
Current - Quiescent (Max): 1μA
Logic Level - Low: 0.15 V to 0.8 V
Logic Level - High: 1.3 V to 2 V
Family Name: SN74LVC14
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 14-TSSOP
Dimension: 14-TSSOP (0.173", 4.40mm Width)
Supply Voltage - Operating: 1.65 V to 3.6 V
Alternative Parts (Cross-Reference): 74LVC14ATTR; LVC14BTELL-E; 74LVC14AT14-13; HD74LVC14T;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: China , Japan, Malaysia, Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Sufficient
Application Field: Used in HVAC, Communications & Networking, Consumer Electronics, Sensing & Instrumentation, Computers & Computer Peripherals, Imaging, Video & Vision, Wireless
6-Ch Schmitt Trigger Inverter IC, 1.65-3.6V, 13ns, 24mA, TSSOP Product overview: SN74LVC14APWR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V, 24mA, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3.6V, 24mA, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC14APWR can be used for catalog matching and distributor lookup.
SN74LVC14APWR, Inverter Schmitt
SN74LVC14APWR, Inverter Schmitt
SN74LVC14APWR, Inverter Schmitt
Inverter IC 6 Channel Schmitt Trigger 14-TSSOP
Inverter IC 6 Channel Schmitt Trigger 14-TSSOP
Inverter IC 6 Channel Schmitt Trigger 14-TSSOP
Inverter IC 6 Channel Schmitt Trigger 14-TSSOP
IC, 74LVC, SMD, 74LVC14, TSSOP14; Logic Family / Base Number:74LVC14; Logic Type:Inverter Schmitt Trigger; Output Current:24mA; No. of Inputs:1; Supply Voltage Min:2V; Supply Voltage Max:3.6V; Logic Case Style:TSSOP; No. of RoHS Compliant: Yes
IC INVERTER 6CH 6-INP 14TSSOP
Schmitt Trigger 6 6.2ns@3.3V,50pF 1uA 1.65V~3.6V TSSOP-14 Inverters ROHS
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | DigiKey | Quarktwin Technology Ltd. | Newark, An Avnet Company | Lingto Electronic Limited | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 007170-SN74LVC14APWR | 705-SN74LVC14APWR | 2184606P | 296-1224-6-ND | SN74LVC14APWR | 29AH7617 | SN74LVC14APWR | SN74LVC14APWR |
| Product Name | Logic - Logic - Gates and Inverters - SN74LVC14APWR | 3.6V 24mA TSSOP Logic IC | Inverters ICs | Gates and Inverters | Gates and Inverters | Ic, 74Lvc, Smd, 74Lvc14, Tssop14; Logic Family / Base Number Texas Instruments | Logic - Gates and Inverters | Logic ICs >> Inverters |
| Gate Type | NOT; Inverter | NOT; Inverter, Schmitt Trigger | NOT; Inverter | NOT | NOT; Inverter | NOT; Inverter Schmitt Trigger | NOT | NOT |
| Supply Voltage | 1.65 V ~ 3.6 V | 3.6V | 1.65V ~ 3.6V | 3.6V; 1.65V ~ 3.6V | 3.6V | 1.3V ~ 2V (Low), 0.15V ~ 0.8V (High) | 1.65V~3.6V | |
| Logic Family | CMOS | Inverter | ||||||
| Inputs | 6 | 1 | 1 | 1 | 1 | |||
| Propagation Delay | 6.2 ns | 13 ns | 6.2 ns | 6.2 ns |