Inverter IC 6 Channel Schmitt Trigger 14-TSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 082398-SN74LVC14APW
Packaging: Reel - TR
Features: Schmitt Trigger
Number of Circuits: 6
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 6
Current - Output High, Low: 24mA, 24mA
Max Propagation Delay @ V, Max CL: 6.2ns @ 3.3V, 50pF
Current - Quiescent (Max): 1μA
Logic Level - Low: 0.15 V to 0.8 V
Logic Level - High: 1.3 V to 2 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 14-TSSOP
Dimension: 14-TSSOP (0.173", 4.40mm Width)
Supply Voltage - Operating: 1.65 V to 3.6 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
SN74LVC14APW, Schmitt Trigger Inverters
SN74LVC14APW, Schmitt Trigger Inverters
Schmitt Trigger Inverter 6-Element CMOS 14-Pin TSSOP Product overview: SN74LVC14APW from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC14APW can be used for catalog matching and distributor lookup.
Inverter IC 6 Channel Schmitt Trigger 14-TSSOP
SCHMITT TRIGGER INVERTER, HEX, TSSOP-14; Logic Family / Base Number:74LVC14; Logic Type:Schmitt Trigger Inverter; Output Current:-; No. of Inputs:1; Supply Voltage Min:1.65V; Supply Voltage Max:3.6V; Logic Case Style:TSSOP; No. of RoHS Compliant: Yes
| DigiKey | Win Source Electronics | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 296-26584-5-ND | 082398-SN74LVC14APW | 1977519 | 705-SN74LVC14APW | SN74LVC14APW | 29AH7616 |
| Product Name | Gates and Inverters | Logic - Logic - Gates and Inverters - SN74LVC14APW | Inverters ICs | TSSOP Logic IC | Gates and Inverters | Schmitt Trigger Inverter, Hex, Tssop-14; Logic Family / Base Number Texas Instruments |
| Gate Type | NOT | NOT; Inverter | NOT; Inverter | NOT; Buffer, Inverter, Schmitt Trigger | NOT; Inverter | NOT; Schmitt Trigger Inverter |
| Supply Voltage | 1.65V ~ 3.6V | 1.65 V ~ 3.6 V | 3.6V | 3.6V; 1.65V ~ 3.6V | 3.6V | |
| Inputs | 1 | 6 | 1 | 1 | 1 | |
| Features | Schmitt Trigger | Schmitt Trigger | ||||
| Propagation Delay | 6.2 ns | 6.2 ns | 13 ns |