Texas Instruments SN74LVC14A Hex Schmitt-Trigger Inverter SN74LVC14ANSR

Description
Hex Schmitt-Trigger Inverter 14-SO -40 to 125
Request a Quote
Description
Hex Schmitt-Trigger Inverter 14-SO -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN74LVC14ANSR is a hex Schmitt-trigger inverter in a 14-pin SOP package measuring 10.20 mm × 5.30 mm, designed for operation from 1.65 V to 3.6 V and specified for temperatures from -40°C to 125°C. Inputs tolerate voltages up to 5.5 V, enabling interface with 5 V systems. The device features latch-up performance exceeding 100 mA per JESD 78, Class II, and ESD protection exceeding 2000 V human-body model, 200 V machine model, and 1000 V charged-device model.

Datasheet Summary
Powered by GS/AI

The SN74LVC14ANSR is a hex Schmitt-trigger inverter in a 14-pin SOP package measuring 10.20 mm × 5.30 mm, designed for operation from 1.65 V to 3.6 V and specified for temperatures from -40°C to 125°C. Inputs tolerate voltages up to 5.5 V, enabling interface with 5 V systems. The device features latch-up performance exceeding 100 mA per JESD 78, Class II, and ESD protection exceeding 2000 V human-body model, 200 V machine model, and 1000 V charged-device model.

Suppliers

Company
Product
Description
Supplier Links
SN74LVC14A Hex Schmitt-Trigger Inverter - SN74LVC14ANSR - Texas Instruments
Dallas, TX, United States
SN74LVC14A Hex Schmitt-Trigger Inverter
SN74LVC14ANSR
SN74LVC14A Hex Schmitt-Trigger Inverter SN74LVC14ANSR
Hex Schmitt-Trigger Inverter 14-SO -40 to 125

Hex Schmitt-Trigger Inverter 14-SO -40 to 125

Buy Now Datasheet
 - SN74LVC14ANSR - Rochester Electronics
Newburyport, MA, United States
Inverter, LVC/LCX/Z Series, 6-Func, 1-Input, CMOS, PDSO14

Inverter, LVC/LCX/Z Series, 6-Func, 1-Input, CMOS, PDSO14

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics
Product Category IC Interfaces IC Interfaces
Product Number SN74LVC14ANSR SN74LVC14ANSR
Product Name SN74LVC14A Hex Schmitt-Trigger Inverter
Technology LVC
Device Type SN74LVC14A Hex Schmitt-Trigger Inverter
Features RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 4052BDM - Acme Chip Technology Co., Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-CDIP (0.300\", 7.62mm)
View Details
SN54HC244-SP Octal Buffers And Line Drivers With 3-State Outputs - 5962-8409601VRA - Texas Instruments
Specs
Technology HC
Device Type Line / Bus Driver; Buffer
Supply Voltage Other; 6
View Details
SN55LBC173 Quadruple Low-Power Differential Line Receiver - 5962-9076604QEA - Texas Instruments
Specs
Device Type Receiver
Supply Voltage 5V
# of Tx 0 #
View Details
SN54ACT14 Hex Schmitt-trigger Inverters - 5962-9218301MCA - Texas Instruments
Specs
Technology ACT
Device Type SN54ACT14 Hex Schmitt-trigger Inverters
Supply Voltage Other; 5.5
View Details