The SN74LVC14A is a hex Schmitt-trigger inverter designed for operation from 1.65 V to 3.6 V, with inputs tolerant to 5.5 V, enabling use in mixed 3.3-V and 5-V systems. It is available in a 14-pin SOIC package measuring 8.65 mm × 6.00 mm and specified for operation from -40°C to 125°C. The device exhibits latch-up performance exceeding 100 mA per JESD 78, Class II, and ESD protection meeting JESD 22: 2000-V human-body model, 200-V machine model, and 1000-V charged-device model. Maximum propagation delay is 6.4 ns at 3.3 V.
Hex Schmitt-Trigger Inverter 14-SOIC -40 to 125
Inverter, LVC/LCX/Z Series, 6-Func, 1-Input, CMOS, PDSO14
| Texas Instruments | Rochester Electronics | |
|---|---|---|
| Product Category | IC Interfaces | IC Interfaces |
| Product Number | SN74LVC14ADRG4 | SN74LVC14ADRG4 |
| Product Name | SN74LVC14A Hex Schmitt-Trigger Inverter | |
| Technology | LVC | |
| Device Type | SN74LVC14A Hex Schmitt-Trigger Inverter | |
| Features | RoHS | RoHS |