The SN74LVC14AD is a hex Schmitt-trigger inverter in a 14-pin SOIC package measuring 8.65 mm × 6.00 mm, designed for operation from 1.65 V to 3.6 V with an operating temperature range of -40°C to 125°C. Inputs tolerate voltages up to 5.5 V, enabling interface with 5-V logic systems. The device exhibits a maximum propagation delay of 6.4 ns at 3.3 V and exceeds JESD 22 ESD protection standards, including 2000-V human-body model and 1000-V charged-device model. Latch-up performance exceeds 100 mA per JESD 78, Class II.
Hex Schmitt-Trigger Inverter 14-SOIC -40 to 125
Inverter, LVC/LCX/Z Series, 6-Func, 1-Input, CMOS, PDSO14
| Texas Instruments | Rochester Electronics | |
|---|---|---|
| Product Category | IC Interfaces | IC Interfaces |
| Product Number | SN74LVC14AD | SN74LVC14AD |
| Product Name | SN74LVC14A Hex Schmitt-Trigger Inverter | |
| Technology | LVC | |
| Device Type | SN74LVC14A Hex Schmitt-Trigger Inverter | |
| Features | RoHS | RoHS |