Texas Instruments Dual 5.5V BGA Logic IC SN74LVC1404YZPR

Description
Oscillator Driver, 2Ch, 1.65-5.5V, 8-Pin BGA, -40-85C Product overview: SN74LVC1404YZPR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5.5V, BGA. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 5.5V, BGA, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-SN74LVC1404YZPR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Oscillator Driver, 2Ch, 1.65-5.5V, 8-Pin BGA, -40-85C Product overview: SN74LVC1404YZPR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5.5V, BGA. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 5.5V, BGA, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-SN74LVC1404YZPR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual 5.5V BGA Logic IC
703-SN74LVC1404YZPR
Dual 5.5V BGA Logic IC 703-SN74LVC1404YZPR
Oscillator Driver, 2Ch, 1.65-5.5V, 8-Pin BGA, -40-85C Product overview: SN74LVC1404YZPR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5.5V, BGA. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 5.5V, BGA, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-SN74LVC1404YZPR can be used for catalog matching and distributor lookup.

Oscillator Driver, 2Ch, 1.65-5.5V, 8-Pin BGA, -40-85C Product overview: SN74LVC1404YZPR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5.5V, BGA. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 5.5V, BGA, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-SN74LVC1404YZPR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Specialty Logic - SN74LVC1404YZPR - 1100287-SN74LVC1404YZPR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Specialty Logic - SN74LVC1404YZPR
1100287-SN74LVC1404YZPR
Logic - Logic - Specialty Logic - SN74LVC1404YZPR 1100287-SN74LVC1404YZPR
Manufacturer: Texas Instruments Win Source Part Number: 1100287-SN74LVC1404Y ZPR Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Crystal Oscillator Driver Number of Bits: 1 Supply Voltage: 1.65 V to 5.5 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-DSBGA, 8-WCSP (1.9x0.9) Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1100287-SN74LVC1404YZPR
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Crystal Oscillator Driver
Number of Bits: 1
Supply Voltage: 1.65 V to 5.5 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-DSBGA, 8-WCSP (1.9x0.9)
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Logic Gates Logic Gates
Product Number 703-SN74LVC1404YZPR 1100287-SN74LVC1404YZPR
Product Name Dual 5.5V BGA Logic IC Logic - Logic - Specialty Logic - SN74LVC1404YZPR
Gate Type Buffer/Driver Crystal Oscillator Driver
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 54H10DM - Lingto Electronic Limited
Specs
Gate Type NOT; NAND
View Details
QFN Logic IC - 706-74AHC273BQ,115 - ERSAELECTRONICS PTE. LTD.
Specs
Logic Family AHC/VHC/H/U/V
Operating Temperature -40 C (-40 F)
Pin Count 20
View Details
SN74LVC1G125-Q1 Automotive Catalog Single Bus Buffer Gate With 3-State Output - 1P1G125QDCKRQ1 - Texas Instruments
Specs
Gate Type Buffer/Driver
Supply Voltage 1.8,2.5,3.3,5
Output Type 3-State
View Details
Inverters ICs - 9210278P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Output Type Push Pull
Logic Family Inverter
View Details