Oscillator driver for crystal oscillator or ceramic resonator with one Schmitt-trigger inverter and two unbuffered inverters, in an 8-ball DSBGA package measuring 1.88mm × 0.88mm, operating from -40°C to 85°C with a supply voltage range of 1.65 V to 5.5 V.
Oscillator Driver for Crystal Oscillator or Ceramic Resonator 8-DSBGA -40 to 85
Inverter/Buffer, LVC/LCX/Z Series, 2-Func, 1-Input, CMOS
| Texas Instruments | Rochester Electronics | |
|---|---|---|
| Product Category | IC Interfaces | IC Interfaces |
| Product Number | SN74LVC1404YZPR | SN74LVC1404YZPR |
| Product Name | SN74LVC1404 Oscillator Driver for Crystal Oscillator or Ceramic Resonator | |
| Technology | LVC | |
| Device Type | SN74LVC1404 Oscillator Driver for Crystal Oscillator or Ceramic Resonator | Buffer |
| Features | RoHS | RoHS |