Oscillator Driver for Crystal Oscillator or Ceramic Resonator 8-US8 -40 to 85 Product overview: SN74LVC1404DCURG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-SN74LVC1404DCURG
Win Source Part Number: 1095150-SN74LVC1404D
Category: Integrated Circuits (ICs)>Logic - Specialty Logic
Series: 74LVC
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Logic Type: Crystal Oscillator Driver
Number of Bits: 1
Supply Voltage: 1.65V ~ 5.5V
Package / Case: 8-VFSOP (0.091", 2.30mm Width)
Supplier Device Package: 8-VSSOP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: SN74LVC14
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Logic Gates | Logic Gates |
| Product Number | 703-SN74LVC1404DCURG4 | 1095150-SN74LVC1404DCURG4 |
| Product Name | Logic IC | Integrated Circuits (ICs) - Logic - Specialty Logic |
| Gate Type | Buffer/Driver; OR | Crystal Oscillator Driver |