Texas Instruments Logic - Logic - Specialty Logic - SN74LVC1404DCTR SN74LVC1404DCTR

Description
Manufacturer: Texas Instruments Win Source Part Number: 1255448-SN74LVC1404D CTR Packaging: Reel Mounting Style: SMD Logic Type: Crystal Oscillator Driver Supply Voltage: 1.65V ~ 5.5V Resolution: 1 Categories: Integrated Circuits Supplier Device Package: SM8 (SSOP) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 8-LSSOP, 8-MSOP (0.110", 2.80mm Width) Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Family Part Number: 74LVC1404 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1255448-SN74LVC1404D CTR Packaging: Reel Mounting Style: SMD Logic Type: Crystal Oscillator Driver Supply Voltage: 1.65V ~ 5.5V Resolution: 1 Categories: Integrated Circuits Supplier Device Package: SM8 (SSOP) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 8-LSSOP, 8-MSOP (0.110", 2.80mm Width) Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Family Part Number: 74LVC1404 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Specialty Logic - SN74LVC1404DCTR - 1255448-SN74LVC1404DCTR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Specialty Logic - SN74LVC1404DCTR
1255448-SN74LVC1404DCTR
Logic - Logic - Specialty Logic - SN74LVC1404DCTR 1255448-SN74LVC1404DCTR
Manufacturer: Texas Instruments Win Source Part Number: 1255448-SN74LVC1404D CTR Packaging: Reel Mounting Style: SMD Logic Type: Crystal Oscillator Driver Supply Voltage: 1.65V ~ 5.5V Resolution: 1 Categories: Integrated Circuits Supplier Device Package: SM8 (SSOP) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 8-LSSOP, 8-MSOP (0.110", 2.80mm Width) Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Family Part Number: 74LVC1404 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)

Manufacturer: Texas Instruments
Win Source Part Number: 1255448-SN74LVC1404DCTR
Packaging: Reel
Mounting Style: SMD
Logic Type: Crystal Oscillator Driver
Supply Voltage: 1.65V ~ 5.5V
Resolution: 1
Categories: Integrated Circuits
Supplier Device Package: SM8 (SSOP)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-LSSOP, 8-MSOP (0.110", 2.80mm Width)
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Family Part Number: 74LVC1404
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)

Buy Now
Singapore, Singapore
SSOP Logic IC
703-SN74LVC1404DCTR
SSOP Logic IC 703-SN74LVC1404DCTR
Oscillator Driver -40°C to 125°C 8-Pin SSOP T/R Product overview: SN74LVC1404DCTR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SSOP, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-SN74LVC1404DCTR can be used for catalog matching and distributor lookup.

Oscillator Driver -40°C to 125°C 8-Pin SSOP T/R Product overview: SN74LVC1404DCTR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SSOP, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-SN74LVC1404DCTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates Logic Gates
Product Number 1255448-SN74LVC1404DCTR 703-SN74LVC1404DCTR
Product Name Logic - Logic - Specialty Logic - SN74LVC1404DCTR SSOP Logic IC
Gate Type Crystal Oscillator Driver Buffer/Driver
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 7989048P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type XOR; XOR
Logic Family XOR
Inputs 2
View Details
Quad 2-input NAND Schmitt trigger - 74AHC132PW-Q100J - Nexperia B.V.
Specs
Gate Type NAND
Supply Voltage +7.0
Features Schmitt Trigger
View Details
7 suppliers
Logic - Gates and Inverters - 54F132FMQB - Lingto Electronic Limited
Specs
Gate Type NOT; NAND
View Details
Gates and Inverters - Multi-Function, Configurable - 100102DCQR - Quarktwin Technology Ltd.
Specs
Gate Type OR; NOR; NOR/OR Gate
Supply Voltage -4.2V ~ -5.7V
Output Type Differential
View Details