3-Line To 8-Line decoder/Demultiplexe
DECODER/DEMUX, 3:8, UQFN-16; Logic Family / Base Number:74LVC138; Logic Type:3-to-8 Line Decoder / Demultiplexer; No. of Outputs:8Outputs; Logic Case Style:UQFN; No. of Pins:16Pins; Supply Voltage Min:1.65V; Supply Voltage Max:3.6V; RoHS Compliant: Yes
| Texas Instruments | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Logic Decoders and Demultiplexers | Logic Decoders and Demultiplexers |
| Product Number | SN74LVC138ARSVR | 54AH1503 |
| Product Name | SN74LVC138A 3-Line To 8-Line decoder/Demultiplexer | Decoder/demux, 3 Texas Instruments |
| Function | Decoder/Demultiplexer | Decoder |
| Input Lines | 3 | |
| Output Lines | 8 | 8; Other; 8Outputs |
| Supply Voltage | 3.6V; 1.65 | 3.6V |
| Package Type | BGA MICROSTAR JUNIOR,SO,SOIC,SSOP,TSSOP,TVSOP,UQFN,VQFN | UQFN |