The LM3450MTX/NOPB is a power factor controller with an integrated phase dimming decoder, designed for dimmable off-line LED drivers in 10-100 W applications. It is packaged in a 16-lead TSSOP (PW) and operates over a junction temperature range of -40°C to 125°C. The device supports critical conduction mode PFC, analog and PWM dimming with 70:1 decoding from phase-cut dimmers, and includes features such as dynamic holding current, over-voltage protection, and feedback short-circuit protection.
LED Drivers with Active Power Factor Correction and Phase Dimming Decoder 16-TSSOP -40 to 125
| Texas Instruments | |
|---|---|
| Product Category | Logic Decoders and Demultiplexers |
| Product Number | LM3450MTX/NOPB |
| Product Name | LM3450 LED Drivers with Active Power Factor Correction and Phase Dimming Decoder |
| Function | Decoder |