Texas Instruments SN74LVC126A Quadruple Bus Buffer Gate With 3-State Outputs SN74LVC126ARGYRG4

Description
Quadruple Bus Buffer Gate With 3-State Outputs 14-VQFN -40 to 125
Request a Quote
Description
Quadruple Bus Buffer Gate With 3-State Outputs 14-VQFN -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN74LVC126ARGYRG4 is a quadruple bus buffer gate with 3-state outputs, designed for operation within a voltage range of 1.65V to 3.6V. It is specified to function in temperatures from -40°C to +125°C and can accept input voltages up to 5.5V, making it suitable for mixed-voltage environments. The device features independent line drivers, with each output being disabled when the corresponding output-enable (OE) input is low. With a maximum propagation delay (t_pd) of 4.7ns at 3.3V, it provides efficient signal transmission. The typical output ground bounce (V_OLP) is less than 0.8V at 3.3V, while the output high undershoot (V_OHV) is greater than 2V under similar conditions. The latch-up performance exceeds 250mA per JESD 17, ensuring reliability in various applications. This device is applicable in a wide range of products, including AV receivers, Blu-ray players, and solid-state drives, making it a versatile choice for engineers looking for robust buffering solutions.

Datasheet Summary
Powered by GS/AI

The SN74LVC126ARGYRG4 is a quadruple bus buffer gate with 3-state outputs, designed for operation within a voltage range of 1.65V to 3.6V. It is specified to function in temperatures from -40°C to +125°C and can accept input voltages up to 5.5V, making it suitable for mixed-voltage environments. The device features independent line drivers, with each output being disabled when the corresponding output-enable (OE) input is low. With a maximum propagation delay (t_pd) of 4.7ns at 3.3V, it provides efficient signal transmission. The typical output ground bounce (V_OLP) is less than 0.8V at 3.3V, while the output high undershoot (V_OHV) is greater than 2V under similar conditions. The latch-up performance exceeds 250mA per JESD 17, ensuring reliability in various applications. This device is applicable in a wide range of products, including AV receivers, Blu-ray players, and solid-state drives, making it a versatile choice for engineers looking for robust buffering solutions.

Suppliers

Company
Product
Description
Supplier Links
SN74LVC126A Quadruple Bus Buffer Gate With 3-State Outputs - SN74LVC126ARGYRG4 - Texas Instruments
Dallas, TX, United States
SN74LVC126A Quadruple Bus Buffer Gate With 3-State Outputs
SN74LVC126ARGYRG4
SN74LVC126A Quadruple Bus Buffer Gate With 3-State Outputs SN74LVC126ARGYRG4
Quadruple Bus Buffer Gate With 3-State Outputs 14-VQFN -40 to 125

Quadruple Bus Buffer Gate With 3-State Outputs 14-VQFN -40 to 125

Buy Now Datasheet
Singapore, Singapore
VQFN Interface Transceiver IC
704-SN74LVC126ARGYRG4
VQFN Interface Transceiver IC 704-SN74LVC126ARGYRG4
4-Bit 3-State Buffer IC, CMOS, VQFN, -40 to 125°C Product overview: SN74LVC126ARGYRG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include VQFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, VQFN, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74LVC126ARGYRG 4 can be used for catalog matching and distributor lookup.

4-Bit 3-State Buffer IC, CMOS, VQFN, -40 to 125°C Product overview: SN74LVC126ARGYRG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include VQFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, VQFN, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74LVC126ARGYRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces
Product Number SN74LVC126ARGYRG4 704-SN74LVC126ARGYRG4
Product Name SN74LVC126A Quadruple Bus Buffer Gate With 3-State Outputs VQFN Interface Transceiver IC
Technology LVC
Device Type Buffer Transceiver
Features RoHS RoHS
Supply Voltage 1.8V; 2.5V; 2.7V; 3.3V; Other; 1.8,2.5,2.7,3.3
Unlock Full Specs
to access all available technical data

Similar Products

SN54ACT16240 16-BIT BUFFERS/DRIVERS WITH 3-STATE OUTPUTS - 5962-9201801MXA - Texas Instruments
Specs
Technology ACT
Device Type Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
 - 54ACT241J-QMLV - Rochester Electronics
Specs
Device Type Line / Bus Driver
Package Type DIP; DIP20
View Details
2 suppliers
Interface Transceiver IC - 710-32P4752-CGT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Package Type Bulk
View Details
2 suppliers
SN54AS1034A Hex Drivers - 5962-8873101DA - Texas Instruments
Specs
Technology AS
Device Type SN54AS1034A Hex Drivers
Supply Voltage Other; 5.5
View Details