The SN74LVC126ARGYR is a quadruple bus buffer gate with 3-state outputs, packaged in a 14-pin VQFN (RGY) with a body size of 3.50mm × 3.50mm. It operates from 1.65V to 3.6V and is specified for operation from -40°C to +125°C. Inputs tolerate voltages up to 5.5V, enabling use in mixed-voltage systems. The device exhibits a maximum propagation delay of 4.7ns at 3.3V and meets latch-up performance requirements exceeding 250mA per JESD 17.
Quadruple Bus Buffer Gate With 3-State Outputs 14-VQFN -40 to 125
Bus Driver, LVC/LCX/Z Series, 4-Func, 1-Bit, True Output, CMOS, PQCC14
4-Ch 3-State Buffer IC, 1.65-3.6V, 4.5ns, VQFN Product overview: SN74LVC126ARGYR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V, VQFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.6V, VQFN, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74LVC126ARGYR can be used for catalog matching and distributor lookup.
| Texas Instruments | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN74LVC126ARGYR | SN74LVC126ARGYR | 704-SN74LVC126ARGYR |
| Product Name | SN74LVC126A Quadruple Bus Buffer Gate With 3-State Outputs | 3.6V VQFN Interface Transceiver IC | |
| Technology | LVC | ||
| Device Type | Buffer | Line / Bus Driver | Transceiver |
| Features | RoHS | RoHS | RoHS |
| Supply Voltage | 1.8V; 2.5V; 2.7V; 3.3V; Other; 1.8,2.5,2.7,3.3 |