Texas Instruments SN74LVC126A Quadruple Bus Buffer Gate With 3-State Outputs SN74LVC126ADTG4

Description
Quadruple Bus Buffer Gate With 3-State Outputs 14-SOIC -40 to 125
Request a Quote
Description
Quadruple Bus Buffer Gate With 3-State Outputs 14-SOIC -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN74LVC126A is a quadruple bus buffer gate featuring 3-state outputs, designed for operation within a voltage range of 1.65V to 3.6V. It is specified to function effectively in temperatures from -40°C to +125°C and can accept input voltages up to 5.5V, making it suitable for mixed-voltage environments. The device offers a maximum propagation delay (t_pd) of 4.7ns at 3.3V, ensuring fast signal transmission. Each output can be independently enabled or disabled via the output-enable (OE) inputs, which are low when the outputs are disabled. To maintain a high-impedance state during power transitions, the OE inputs should be connected to ground through a pulldown resistor. The SN74LVC126A is applicable in various devices, including AV receivers, Blu-ray players, and solid-state drives, among others. It is available in multiple package types, including SOIC, SSOP, and TSSOP, providing flexibility for different design requirements.

Datasheet Summary
Powered by GS/AI

The SN74LVC126A is a quadruple bus buffer gate featuring 3-state outputs, designed for operation within a voltage range of 1.65V to 3.6V. It is specified to function effectively in temperatures from -40°C to +125°C and can accept input voltages up to 5.5V, making it suitable for mixed-voltage environments. The device offers a maximum propagation delay (t_pd) of 4.7ns at 3.3V, ensuring fast signal transmission. Each output can be independently enabled or disabled via the output-enable (OE) inputs, which are low when the outputs are disabled. To maintain a high-impedance state during power transitions, the OE inputs should be connected to ground through a pulldown resistor. The SN74LVC126A is applicable in various devices, including AV receivers, Blu-ray players, and solid-state drives, among others. It is available in multiple package types, including SOIC, SSOP, and TSSOP, providing flexibility for different design requirements.

Suppliers

Company
Product
Description
Supplier Links
SN74LVC126A Quadruple Bus Buffer Gate With 3-State Outputs - SN74LVC126ADTG4 - Texas Instruments
Dallas, TX, United States
SN74LVC126A Quadruple Bus Buffer Gate With 3-State Outputs
SN74LVC126ADTG4
SN74LVC126A Quadruple Bus Buffer Gate With 3-State Outputs SN74LVC126ADTG4
Quadruple Bus Buffer Gate With 3-State Outputs 14-SOIC -40 to 125

Quadruple Bus Buffer Gate With 3-State Outputs 14-SOIC -40 to 125

Buy Now Datasheet
Singapore, Singapore
SOIC Interface Transceiver IC
704-SN74LVC126ADTG4
SOIC Interface Transceiver IC 704-SN74LVC126ADTG4
4-Bit 3-State Buffer IC, CMOS, SOIC, -40 to 125°C Product overview: SN74LVC126ADTG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74LVC126ADTG4 can be used for catalog matching and distributor lookup.

4-Bit 3-State Buffer IC, CMOS, SOIC, -40 to 125°C Product overview: SN74LVC126ADTG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74LVC126ADTG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces
Product Number SN74LVC126ADTG4 704-SN74LVC126ADTG4
Product Name SN74LVC126A Quadruple Bus Buffer Gate With 3-State Outputs SOIC Interface Transceiver IC
Technology LVC
Device Type Buffer Transceiver
Features RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SN54ACT244-SP Octal Buffers/Drivers With 3-State Outputs - 5962-8776001SRA - Texas Instruments
Specs
Technology ACT
Device Type Buffer
Supply Voltage Other; 5.5
View Details
 - 54F574LMQB - Rochester Electronics
Texas Instruments
Specs
Device Type Line / Bus Driver
Package Type LCC20
View Details
Interface Transceiver IC - 704-100112FCQR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Package Type Bulk
View Details
2 suppliers
SN55LBC174 Quadruple Low-Power Differential Line Driver - 5962-9076504QEA - Texas Instruments
Specs
Device Type Line / Bus Driver
Supply Voltage 5V
# of Tx 4 #
View Details