Texas Instruments Logic - Buffers, Drivers, Receivers, Transceivers SN74LVC125APWR

Description
IC BUF NON-INVERT 3.6V 14TSSOP
Datasheet
Description
IC BUF NON-INVERT 3.6V 14TSSOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Buffers, Drivers, Receivers, Transceivers - SN74LVC125APWR - Lingto Electronic Limited
Shenzhen, China
Logic - Buffers, Drivers, Receivers, Transceivers
SN74LVC125APWR
Logic - Buffers, Drivers, Receivers, Transceivers SN74LVC125APWR
IC BUF NON-INVERT 3.6V 14TSSOP

IC BUF NON-INVERT 3.6V 14TSSOP

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Network and Communication Chips
Product Number SN74LVC125APWR
Product Name Logic - Buffers, Drivers, Receivers, Transceivers
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Drivers, Receivers, Transceivers - AM26C31CNSR - Lingto Electronic Limited
Specs
Device Type Transceiver
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Butler Matrix KBM9240300 - KBM9240300 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 24000 to 30000 MHz
View Details
Radio module 450MHz - AS-XBEE-450MHZ-WW-UFLSMA-00 - ArduSimple
Specs
Device Type Receiver
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
RF and Wireless - RF Switches - BGS15M2A12E6327XTSA1 - Win Source Electronics
Specs
Technology LTE, W-CDMA
Supply Voltage Other; 3.3V
Operating Frequency 100 to 2700 MHz
View Details