Quadruple bus buffer gate with 3-state outputs in a 14-pin SOP package, operating from 1.65V to 3.6V with a specified temperature range of -40°C to 125°C. The device accepts inputs up to 5.5V and has a maximum propagation delay of 4.8ns at 3.3V. Each buffer is individually enabled, and latch-up performance exceeds 250mA per JESD 17.
Quadruple Bus Buffer Gate With 3-State Outputs 14-SO -40 to 125
4-Ch 3-State Buffer IC, 1.65-3.6V, CMOS, SO, -40 to 125C Product overview: SN74LVC125ANSR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.6V, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74LVC125ANSR can be used for catalog matching and distributor lookup.
Bus Driver, LVC/LCX/Z Series, 4-Func, 1-Bit, True Output, CMOS, PDSO14
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN74LVC125ANSR | 704-SN74LVC125ANSR | SN74LVC125ANSR |
| Product Name | SN74LVC125A Quadruple Bus Buffer Gate With 3-State Outputs | 3.6V Interface Transceiver IC | |
| Technology | LVC | ||
| Device Type | Buffer | Transceiver | Line / Bus Driver |
| Features | RoHS | RoHS | RoHS |
| Supply Voltage | 1.8V; 2.5V; 2.7V; 3.3V; Other; 1.8,2.5,2.7,3.3 |