Texas Instruments Logic - Buffers, Drivers, Receivers, Transceivers SN74LVC125ANS

Description
IC BUFFER NON-INVERT 3.6V 14SOP
Description
IC BUFFER NON-INVERT 3.6V 14SOP
Datasheet
Datasheet Summary
Powered by GS/AI

The SN74LVC125ANS is a quadruple bus buffer gate designed for operation within a voltage range of 1.65V to 3.6V. It features independent line drivers with 3-state outputs, allowing for flexible control of signal routing. Each output can be disabled via a dedicated output-enable (OE) input, ensuring high-impedance states during power transitions. The device is compatible with input voltages up to 5.5V, making it suitable for mixed 3.3V and 5V system environments. This component is specified for operation across a temperature range of -40°C to 125°C and exhibits a maximum propagation delay (t_pd) of 4.8ns at 3.3V. The typical output ground bounce (V_OLP) is less than 0.8V, while the output high undershoot (V_OHV) is greater than 2V at 3.3V. The SN74LVC125ANS is suitable for various applications, including telecom systems, optical networking, and video conferencing equipment. It is available in a 14-pin SOP package, facilitating integration into compact designs.

Datasheet Summary
Powered by GS/AI

The SN74LVC125ANS is a quadruple bus buffer gate designed for operation within a voltage range of 1.65V to 3.6V. It features independent line drivers with 3-state outputs, allowing for flexible control of signal routing. Each output can be disabled via a dedicated output-enable (OE) input, ensuring high-impedance states during power transitions. The device is compatible with input voltages up to 5.5V, making it suitable for mixed 3.3V and 5V system environments. This component is specified for operation across a temperature range of -40°C to 125°C and exhibits a maximum propagation delay (t_pd) of 4.8ns at 3.3V. The typical output ground bounce (V_OLP) is less than 0.8V, while the output high undershoot (V_OHV) is greater than 2V at 3.3V. The SN74LVC125ANS is suitable for various applications, including telecom systems, optical networking, and video conferencing equipment. It is available in a 14-pin SOP package, facilitating integration into compact designs.

Suppliers

Company
Product
Description
Supplier Links
Logic - Buffers, Drivers, Receivers, Transceivers - SN74LVC125ANS - Lingto Electronic Limited
Shenzhen, China
Logic - Buffers, Drivers, Receivers, Transceivers
SN74LVC125ANS
Logic - Buffers, Drivers, Receivers, Transceivers SN74LVC125ANS
IC BUFFER NON-INVERT 3.6V 14SOP

IC BUFFER NON-INVERT 3.6V 14SOP

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Network and Communication Chips
Product Number SN74LVC125ANS
Product Name Logic - Buffers, Drivers, Receivers, Transceivers
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 448-CY8C4128FNI-BL583TTR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
Monopulse Comparators RFM010265 - RFM010265 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 1000 to 26500 MHz
View Details
RF Transceiver ICs - 4823-NRF24L01P-T-ND - DigiKey
Nordic Semiconductor ASA
Specs
Device Type Transceiver
Operating Frequency 2400 MHz
Data Rate 2000 kbps
View Details
2 suppliers
Modems - ICs and Modules - SI2457-C-FSR-ND - DigiKey
Specs
Data Rate 56 kbps
Package Type SOIC; "16-SOIC (0.154"", 3.90mm Width)"
View Details