Texas Instruments Logic - Buffers, Drivers, Receivers, Transceivers SN74LVC125ADG4

Description
IC BUF NON-INVERT 3.6V 14SOIC
Description
IC BUF NON-INVERT 3.6V 14SOIC
Datasheet
Datasheet Summary
Powered by GS/AI

The SN74LVC125ADG4 is a quadruple bus buffer gate designed for operation within a voltage range of 1.65V to 3.6V. It features independent line drivers with 3-state outputs, allowing for flexible control of output states. Each output can be disabled via a dedicated output-enable (OE) input, ensuring high-impedance states during power transitions when properly configured with a pullup resistor. This device is compatible with input voltages up to 5.5V, making it suitable for use as a level translator in mixed 3.3V and 5V systems. It has a maximum propagation delay of 4.8ns at 3.3V, with low output ground bounce and undershoot characteristics. The SN74LVC125ADG4 is specified for operation across a temperature range of -40°C to 125°C, ensuring reliability in various environmental conditions. The product is available in a 14-pin SOIC package, making it suitable for space-constrained applications. It is commonly used in telecommunications, optical networking, and various digital communication systems.

Datasheet Summary
Powered by GS/AI

The SN74LVC125ADG4 is a quadruple bus buffer gate designed for operation within a voltage range of 1.65V to 3.6V. It features independent line drivers with 3-state outputs, allowing for flexible control of output states. Each output can be disabled via a dedicated output-enable (OE) input, ensuring high-impedance states during power transitions when properly configured with a pullup resistor. This device is compatible with input voltages up to 5.5V, making it suitable for use as a level translator in mixed 3.3V and 5V systems. It has a maximum propagation delay of 4.8ns at 3.3V, with low output ground bounce and undershoot characteristics. The SN74LVC125ADG4 is specified for operation across a temperature range of -40°C to 125°C, ensuring reliability in various environmental conditions. The product is available in a 14-pin SOIC package, making it suitable for space-constrained applications. It is commonly used in telecommunications, optical networking, and various digital communication systems.

Suppliers

Company
Product
Description
Supplier Links
Logic - Buffers, Drivers, Receivers, Transceivers - SN74LVC125ADG4 - Lingto Electronic Limited
Shenzhen, China
Logic - Buffers, Drivers, Receivers, Transceivers
SN74LVC125ADG4
Logic - Buffers, Drivers, Receivers, Transceivers SN74LVC125ADG4
IC BUF NON-INVERT 3.6V 14SOIC

IC BUF NON-INVERT 3.6V 14SOIC

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Network and Communication Chips
Product Number SN74LVC125ADG4
Product Name Logic - Buffers, Drivers, Receivers, Transceivers
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Dipole antenna for LR/XLR radio - AS-ANT-DIP-WW-00SMA-00 - ArduSimple
Specs
Device Type Receiver
Operating Temperature -20 to 65 C (-4 to 149 F)
View Details
Telecom - 336-5513-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 42-WFQFN Exposed Pad
View Details
KBMPS240300 - KBMPS240300 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 24000 to 30000 MHz
View Details
RF Transceiver ICs - 4823-NRF52832-QFAB-G-R7CT-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details