Quadruple bus buffer gate with 3-state outputs in a 14-pin SOIC package, operating from 1.65V to 3.6V with a specified temperature range of -40°C to 125°C. The device accepts 5.5V inputs, has a maximum propagation delay of 4.8ns at 3.3V, and exhibits typical output ground bounce less than 0.8V and output undershoot greater than 2V at 3.3V and 25°C. Latch-up performance exceeds 250mA per JESD 17.
Quadruple Bus Buffer Gate With 3-State Outputs 14-SOIC -40 to 125
Quad 3-State Buffer IC, 4-Bit, SOIC, CMOS, 1.65-3.6V Product overview: SN74LVC125AD from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 3.6V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, 3.6V, SOIC, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74LVC125AD can be used for catalog matching and distributor lookup.
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN74LVC125AD | 704-SN74LVC125AD | 2297023 |
| Product Name | SN74LVC125A Quadruple Bus Buffer Gate With 3-State Outputs | Quad 3.6V SOIC Interface Transceiver IC | Buffers |
| Technology | LVC | ||
| Device Type | Buffer | Transceiver | Line / Bus Driver; Buffer; Buffer |
| Features | RoHS | RoHS | RoHS |
| Supply Voltage | 1.8V; 2.5V; 2.7V; 3.3V; Other; 1.8,2.5,2.7,3.3 |