SN74LVC112APWR is a dual negative-edge-trigge
Dual Negative-Edge-Trigge
J-K Flip-Flop, LVC/LCX/Z Series, 2-Func, Negative Edge Triggered, 2-Bit, Complementary Output, CMOS, PDSO16
"Flip Flop 2 Element JK Type 1 Bit Negative Edge 16-TSSOP (0.173"", 4.40mm Width)"
"Flip Flop 2 Element JK Type 1 Bit Negative Edge 16-TSSOP (0.173"", 4.40mm Width)"
"Flip Flop 2 Element JK Type 1 Bit Negative Edge 16-TSSOP (0.173"", 4.40mm Width)"
IC FF JK TYPE DUAL 1BIT 16TSSOP
IC FF JK TYPE DUAL 1BIT 16TSSOP
Flip Flop 2 Element JK Type 1 Bit Negative Edge 16-TSSOP (0.173", 4.40mm Width)
| Texas Instruments | Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | SN74LVC112APWR | SN74LVC112APWR | 296-8450-2-ND | SN74LVC112APWR | SN74LVC112APWR | SN74LVC112APWR |
| Product Name | SN74LVC112A Dual Negative-Edge-Triggered J-K Flip-Flop With Clear And Preset | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | Logic - Flip Flops | Flip Flops | |
| Flip-Flop Type | J-K | J-K | J-K | |||
| Triggering | Negative-edge Triggered | Negative-edge Triggered | Negative-edge Triggered | |||
| Supply Voltage | 3.3V; 3.6V; 3.3 | 1.65V ~ 3.6V | 3.6V; 1.65V ~ 3.6V | |||
| Propagation Delay | 4.8 ns | 5.9 ns | ||||
| fMAX | 100 MHz | 150 MHz |