Texas Instruments SN74LVC112A Dual Negative-Edge-Triggered J-K Flip-Flop With Clear And Preset SN74LVC112ADGVRG4

Description
Dual Negative-Edge-Trigge red J-K Flip-Flop With Clear And Preset 16-TVSOP -40 to 85
Request a Quote Datasheet
Description
Dual Negative-Edge-Trigge red J-K Flip-Flop With Clear And Preset 16-TVSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LVC112A Dual Negative-Edge-Triggered J-K Flip-Flop With Clear And Preset - SN74LVC112ADGVRG4 - Texas Instruments
Dallas, TX, United States
SN74LVC112A Dual Negative-Edge-Triggered J-K Flip-Flop With Clear And Preset
SN74LVC112ADGVRG4
SN74LVC112A Dual Negative-Edge-Triggered J-K Flip-Flop With Clear And Preset SN74LVC112ADGVRG4
Dual Negative-Edge-Trigge red J-K Flip-Flop With Clear And Preset 16-TVSOP -40 to 85

Dual Negative-Edge-Triggered J-K Flip-Flop With Clear And Preset 16-TVSOP -40 to 85

Buy Now Datasheet
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Flip Flops
1258390-SN74LVC112ADGVRG4
Integrated Circuits (ICs) - Logic - Flip Flops 1258390-SN74LVC112ADGVRG4
Win Source Part Number: 1258390-SN74LVC112AD GVRG4 Category: Integrated Circuits (ICs)>Logic - Flip Flops Series: 74LVC Type: JK Type Standard Package: 2,000 Mounting: SMD (SMT) Output Type: Complementary Current - Output High, Low: 24mA, 24mA Function: Set(Preset) and Reset Number of Elements: 2 Number of Bits per Element: 1 Max Propagation Delay @ V, Max CL: 5.9ns @ 3.3V, 50pF Trigger Type: Negative Edge Input Capacitance: 4.5 pF Voltage - Supply: 1.65V ~ 3.6V Package / Case: 16-TFSOP (0.173", 4.40mm Width) Supplier Device Package: 16-TVSOP Temperature Range - Operating: -40°C ~ 85°C (TA) Clock Frequency: 150 MHz ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 10 µA HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: 74LVC112

Win Source Part Number: 1258390-SN74LVC112ADGVRG4
Category: Integrated Circuits (ICs)>Logic - Flip Flops
Series: 74LVC
Type: JK Type
Standard Package: 2,000
Mounting: SMD (SMT)
Output Type: Complementary
Current - Output High, Low: 24mA, 24mA
Function: Set(Preset) and Reset
Number of Elements: 2
Number of Bits per Element: 1
Max Propagation Delay @ V, Max CL: 5.9ns @ 3.3V, 50pF
Trigger Type: Negative Edge
Input Capacitance: 4.5 pF
Voltage - Supply: 1.65V ~ 3.6V
Package / Case: 16-TFSOP (0.173", 4.40mm Width)
Supplier Device Package: 16-TVSOP
Temperature Range - Operating: -40°C ~ 85°C (TA)
Clock Frequency: 150 MHz
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 10 µA
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: 74LVC112

Buy Now Datasheet
Flip Flops - SN74LVC112ADGVRG4-ND - DigiKey
Thief River Falls, MN, United States
"Flip Flop 2 Element JK Type 1 Bit Negative Edge 16-TFSOP (0.173"", 4.40mm Width)"

"Flip Flop 2 Element JK Type 1 Bit Negative Edge 16-TFSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
Logic - Flip Flops - SN74LVC112ADGVRG4 - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
SN74LVC112ADGVRG4
Logic - Flip Flops SN74LVC112ADGVRG4
IC FF JK TYPE DUAL 1BIT 16TVSOP

IC FF JK TYPE DUAL 1BIT 16TVSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - SN74LVC112ADGVRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
SN74LVC112ADGVRG4
Integrated Circuits (ICs) - Logic - Flip Flops SN74LVC112ADGVRG4
IC FF JK TYPE DUAL 1BIT 16TVSOP

IC FF JK TYPE DUAL 1BIT 16TVSOP

Supplier's Site
Flip Flops - SN74LVC112ADGVRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flop 2 Element JK Type 1 Bit Negative Edge 16-TFSOP (0.173", 4.40mm Width)

Flip Flop 2 Element JK Type 1 Bit Negative Edge 16-TFSOP (0.173", 4.40mm Width)

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number SN74LVC112ADGVRG4 1258390-SN74LVC112ADGVRG4 SN74LVC112ADGVRG4-ND SN74LVC112ADGVRG4 SN74LVC112ADGVRG4 SN74LVC112ADGVRG4
Product Name SN74LVC112A Dual Negative-Edge-Triggered J-K Flip-Flop With Clear And Preset Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops Logic - Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops
Flip-Flop Type J-K J-K J-K
Triggering Negative-edge Triggered Negative-edge Triggered; Negative Edge Negative-edge Triggered
Supply Voltage 3.3V; 3.6V; 3.3 1.65V ~ 3.6V 1.65V ~ 3.6V 3.6V; 1.65V ~ 3.6V
Propagation Delay 4.8 ns 5.9 ns 5.9 ns
fMAX 100 MHz 150 MHz 150 MHz
Unlock Full Specs
to access all available technical data

Similar Products

SN74AVC16722 22-Bit Flip-Flop With 3-State Outputs - 74AVC16722DGGRG4 - Texas Instruments
Specs
Supply Voltage 1.2V; 1.5V; 1.8V; 2.5V; 3.3V; 3.6V; 1.2,1.5,1.8,2.5,3.3
Output Characteristics 3-State
Propagation Delay 7.7 ns
View Details
74ACT11074 Dual Positive-Edge-Triggered D-Type Flip-Flops With Clear and Preset - 74ACT11074DBR - Texas Instruments
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 5V; 5
View Details
7 suppliers
74AC16374 16-Bit Edge-Triggered D-Type Flip-Flops With 3-State Outputs - 74AC16374DL - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 3V; 3.3V; 5V; 3.3,5
Output Characteristics 3-State
View Details
7 suppliers