Texas Instruments SN74LVC10A Triple 3-Input Positive-NAND Gate SN74LVC10ARGYR

Description
Triple 3-Input Positive-NAND Gate 14-VQFN -40 to 125
Request a Quote Datasheet
Description
Triple 3-Input Positive-NAND Gate 14-VQFN -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LVC10A Triple 3-Input Positive-NAND Gate - SN74LVC10ARGYR - Texas Instruments
Dallas, TX, United States
SN74LVC10A Triple 3-Input Positive-NAND Gate
SN74LVC10ARGYR
SN74LVC10A Triple 3-Input Positive-NAND Gate SN74LVC10ARGYR
Triple 3-Input Positive-NAND Gate 14-VQFN -40 to 125

Triple 3-Input Positive-NAND Gate 14-VQFN -40 to 125

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 1257700-SN74LVC10ARGYR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Gates and Inverters
1257700-SN74LVC10ARGYR
Integrated Circuits (ICs) - Logic - Gates and Inverters 1257700-SN74LVC10ARGYR
Win Source Part Number: 1257700-SN74LVC10ARG YR Category: Integrated Circuits (ICs)>Logic - Gates and Inverters Series: 74LVC Number of Circuits: 3 Standard Package: 3,000 Mounting: SMD (SMT) Logic Type: NAND Gate Number of Inputs: 3 Current - Output High, Low: 24mA, 24mA Max Propagation Delay @ V, Max CL: 4.7ns @ 3.3V, 50pF Current - Quiescent (Max): 1 µA Logic Level - Low: 0.7V ~ 0.8V Logic Level - High: 1.7V ~ 2V Voltage - Supply: 1.65V ~ 3.6V Package / Case: 14-VFQFN Exposed Pad Supplier Device Package: 14-VQFN (3.5x3.5) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: -296-13960-1,TEXTISS N74LVC10ARGYR,296-13 960-6,SN74LVC10ARGYR G4,296-13960-2,SN74L VC10ARGYRG4,296-1396 0-1,-SN74LVC10ARGYRR ,2156-SN74LVC10ARGYR ,296-13960-6R,-296-1 3960-1,-SN74LVC10ARG YRG4,-SN74LVC10ARGYR G4R Base Product Number: 74LVC10

Win Source Part Number: 1257700-SN74LVC10ARGYR
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: 74LVC
Number of Circuits: 3
Standard Package: 3,000
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 3
Current - Output High, Low: 24mA, 24mA
Max Propagation Delay @ V, Max CL: 4.7ns @ 3.3V, 50pF
Current - Quiescent (Max): 1 µA
Logic Level - Low: 0.7V ~ 0.8V
Logic Level - High: 1.7V ~ 2V
Voltage - Supply: 1.65V ~ 3.6V
Package / Case: 14-VFQFN Exposed Pad
Supplier Device Package: 14-VQFN (3.5x3.5)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 2 (1 Year)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: -296-13960-1,TEXTISSN74LVC10ARGYR,296-13960-6,SN74LVC10ARGYRG4,296-13960-2,SN74LVC10ARGYRG4,296-13960-1,-SN74LVC10ARGYRR,2156-SN74LVC10ARGYR,296-13960-6R,-296-13960-1,-SN74LVC10ARGYRG4,-SN74LVC10ARGYRG4R
Base Product Number: 74LVC10

Buy Now Datasheet
Singapore, Singapore
3.6V 24mA VQFN Logic IC
705-SN74LVC10ARGYR
3.6V 24mA VQFN Logic IC 705-SN74LVC10ARGYR
3-Input NAND Gate IC, 3.6V, 24mA, 4.7ns, VQFN Product overview: SN74LVC10ARGYR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V, 24mA, VQFN. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3.6V, 24mA, VQFN, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC10ARGYR can be used for catalog matching and distributor lookup.

3-Input NAND Gate IC, 3.6V, 24mA, 4.7ns, VQFN Product overview: SN74LVC10ARGYR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V, 24mA, VQFN. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3.6V, 24mA, VQFN, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC10ARGYR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - 296-13960-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-13960-6-ND
Gates and Inverters 296-13960-6-ND
NAND Gate IC 3 Channel 14-VQFN (3.5x3.5)

NAND Gate IC 3 Channel 14-VQFN (3.5x3.5)

Buy Now Datasheet
Gates and Inverters - 296-13960-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-13960-1-ND
Gates and Inverters 296-13960-1-ND
NAND Gate IC 3 Channel 14-VQFN (3.5x3.5)

NAND Gate IC 3 Channel 14-VQFN (3.5x3.5)

Buy Now Datasheet
Gates and Inverters - 296-13960-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-13960-2-ND
Gates and Inverters 296-13960-2-ND
NAND Gate IC 3 Channel 14-VQFN (3.5x3.5)

NAND Gate IC 3 Channel 14-VQFN (3.5x3.5)

Buy Now Datasheet
 - SN74LVC10ARGYR - Rochester Electronics
Newburyport, MA, United States
NAND Gate, LVC/LCX/Z Series, 3-Func, 3-Input, CMOS, PQCC14

NAND Gate, LVC/LCX/Z Series, 3-Func, 3-Input, CMOS, PQCC14

Supplier's Site Datasheet
Gates and Inverters - SN74LVC10ARGYR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74LVC10ARGYR
Gates and Inverters SN74LVC10ARGYR
NAND Gate IC 3 Channel 14-VQFN (3.5x3.5)

NAND Gate IC 3 Channel 14-VQFN (3.5x3.5)

Buy Now
Gates and Inverters - SN74LVC10ARGYR - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
SN74LVC10ARGYR
Gates and Inverters SN74LVC10ARGYR
IC GATE NAND 3CH 3-INP 14VQFN

IC GATE NAND 3CH 3-INP 14VQFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
SN74LVC10ARGYR
Logic Gates SN74LVC10ARGYR
Logic Gates Triple 3-Input

Logic Gates Triple 3-Input

Buy Now Datasheet
Logic - Gates and Inverters - SN74LVC10ARGYR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74LVC10ARGYR
Logic - Gates and Inverters SN74LVC10ARGYR
IC GATE NAND 3CH 3-INP 14VQFN

IC GATE NAND 3CH 3-INP 14VQFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74LVC10ARGYR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74LVC10ARGYR
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74LVC10ARGYR
IC GATE NAND 3CH 3-INP 14VQFN

IC GATE NAND 3CH 3-INP 14VQFN

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Rochester Electronics Quarktwin Technology Ltd. ODG (Origin Data Global) VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74LVC10ARGYR 1257700-SN74LVC10ARGYR 705-SN74LVC10ARGYR 296-13960-6-ND SN74LVC10ARGYR SN74LVC10ARGYR SN74LVC10ARGYR SN74LVC10ARGYR SN74LVC10ARGYR SN74LVC10ARGYR
Product Name SN74LVC10A Triple 3-Input Positive-NAND Gate Integrated Circuits (ICs) - Logic - Gates and Inverters 3.6V 24mA VQFN Logic IC Gates and Inverters Gates and Inverters Gates and Inverters Logic Gates Logic - Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type NAND NOT; NAND; NAND Gate NAND; NAND GATE NAND AND; NAND NAND; NAND Gate NAND; NAND Gate NOT; NAND NAND
Supply Voltage 3.6V; 1.8,2.5,2.7,3.3 1.65V ~ 3.6V 3.6V 1.65V ~ 3.6V 3.6V; 1.65V ~ 3.6V 1.65V ~ 3.6V 1.7V ~ 2V (Low), 0.7V ~ 0.8V (High) 3.6V
Logic Family LVC CMOS
Propagation Delay 10.6 ns 4.7 ns 4.7 ns 4.7 ns 4.7 ns
Operating Current 0.0400 mA 24 mA 24 mA 1.00E-3 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - Gates and Inverters - 54LS266J - 162950-54LS266J - Win Source Electronics
Specs
Gate Type NOT
View Details
2 suppliers
Gates and Inverters - 54LS37FMQB - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
SN54AC10 Triple 3-Input Positive-NAND Gates - 5962-8761001CA - Texas Instruments
Specs
Gate Type NAND
Supply Voltage 3.3,5
Logic Family AC
View Details
4 suppliers