Texas Instruments SN74LVC10A Triple 3-Input Positive-NAND Gate SN74LVC10APWRG4

Description
Triple 3-Input Positive-NAND Gate 14-TSSOP -40 to 125
Request a Quote Datasheet
Description
Triple 3-Input Positive-NAND Gate 14-TSSOP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LVC10A Triple 3-Input Positive-NAND Gate - SN74LVC10APWRG4 - Texas Instruments
Dallas, TX, United States
SN74LVC10A Triple 3-Input Positive-NAND Gate
SN74LVC10APWRG4
SN74LVC10A Triple 3-Input Positive-NAND Gate SN74LVC10APWRG4
Triple 3-Input Positive-NAND Gate 14-TSSOP -40 to 125

Triple 3-Input Positive-NAND Gate 14-TSSOP -40 to 125

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74LVC10APWRG4 - 1255411-SN74LVC10APWRG4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74LVC10APWRG4
1255411-SN74LVC10APWRG4
Logic - Logic - Gates and Inverters - SN74LVC10APWRG4 1255411-SN74LVC10APWRG4
Manufacturer: Texas Instruments Win Source Part Number: 1255411-SN74LVC10APW RG4 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1255411-SN74LVC10APWRG4
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now
Singapore, Singapore
3.6V TSSOP Logic IC
705-SN74LVC10APWRG4
3.6V TSSOP Logic IC 705-SN74LVC10APWRG4
Triple 3-Input NAND Gate, 1.65-3.6V, 4.7ns, 125°C, TSSOP Product overview: SN74LVC10APWRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3.6V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC10APWRG4 can be used for catalog matching and distributor lookup.

Triple 3-Input NAND Gate, 1.65-3.6V, 4.7ns, 125°C, TSSOP Product overview: SN74LVC10APWRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3.6V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC10APWRG4 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates Logic Gates Logic Gates
Product Number SN74LVC10APWRG4 1255411-SN74LVC10APWRG4 705-SN74LVC10APWRG4
Product Name SN74LVC10A Triple 3-Input Positive-NAND Gate Logic - Logic - Gates and Inverters - SN74LVC10APWRG4 3.6V TSSOP Logic IC
Gate Type NAND NOT NAND; NAND GATE
Supply Voltage 3.6V; 1.8,2.5,2.7,3.3 3.6V
Logic Family LVC
Propagation Delay 10.6 ns 4.7 ns
Unlock Full Specs
to access all available technical data

Similar Products

Logic IC - 705-54LS33DMQB - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type NOR
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
3 suppliers
SN54ALS11A Triple 3-Input Positive-AND Gates - 5962-8684101DA - Texas Instruments
Specs
Gate Type AND
Logic Family ALS
Propagation Delay 14 ns
View Details
Gates and Inverters - 5427FM - Quarktwin Technology Ltd.
Specs
Gate Type NOR; NOR Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 3
View Details
2 suppliers