Texas Instruments SN74LVC10A Triple 3-Input Positive-NAND Gate SN74LVC10APWRE4

Description
Triple 3-Input Positive-NAND Gate 14-TSSOP -40 to 85
Request a Quote Datasheet
Description
Triple 3-Input Positive-NAND Gate 14-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LVC10A Triple 3-Input Positive-NAND Gate - SN74LVC10APWRE4 - Texas Instruments
Dallas, TX, United States
SN74LVC10A Triple 3-Input Positive-NAND Gate
SN74LVC10APWRE4
SN74LVC10A Triple 3-Input Positive-NAND Gate SN74LVC10APWRE4
Triple 3-Input Positive-NAND Gate 14-TSSOP -40 to 85

Triple 3-Input Positive-NAND Gate 14-TSSOP -40 to 85

Buy Now Datasheet

Technical Specifications

  Texas Instruments
Product Category Logic Gates
Product Number SN74LVC10APWRE4
Product Name SN74LVC10A Triple 3-Input Positive-NAND Gate
Gate Type NAND
Supply Voltage 3.6V; 1.8,2.5,2.7,3.3
Logic Family LVC
Propagation Delay 10.6 ns
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 54LS32FMQB - Quarktwin Technology Ltd.
Specs
Gate Type OR; OR Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
2 suppliers
Gates and Inverters - Multi-Function, Configurable - 100130DC - Quarktwin Technology Ltd.
Specs
Gate Type D-Type Transparent Latch
Supply Voltage -4.2V ~ -5.7V
Output Type Standard
View Details
Gates and Inverters - Multi-Function, Configurable - 54LS04FMQB - Quarktwin Technology Ltd.
Specs
Gate Type NOT; Inverter
Supply Voltage 4.5V ~ 5.5V
Inputs 1
View Details
2 suppliers