Texas Instruments SN74LVC10A Triple 3-Input Positive-NAND Gate SN74LVC10ADT

Description
Triple 3-Input Positive-NAND Gate 14-SOIC -40 to 125
Request a Quote Datasheet
Description
Triple 3-Input Positive-NAND Gate 14-SOIC -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LVC10A Triple 3-Input Positive-NAND Gate - SN74LVC10ADT - Texas Instruments
Dallas, TX, United States
SN74LVC10A Triple 3-Input Positive-NAND Gate
SN74LVC10ADT
SN74LVC10A Triple 3-Input Positive-NAND Gate SN74LVC10ADT
Triple 3-Input Positive-NAND Gate 14-SOIC -40 to 125

Triple 3-Input Positive-NAND Gate 14-SOIC -40 to 125

Buy Now Datasheet
Singapore, Singapore
3.6V SOIC Logic IC
705-SN74LVC10ADT
3.6V SOIC Logic IC 705-SN74LVC10ADT
Triple 3-Input NAND Gate, 4.7ns, 3.6V, SOIC Product overview: SN74LVC10ADT from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3.6V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC10ADT can be used for catalog matching and distributor lookup.

Triple 3-Input NAND Gate, 4.7ns, 3.6V, SOIC Product overview: SN74LVC10ADT from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3.6V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC10ADT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - SN74LVC10ADT - Rochester Electronics
Newburyport, MA, United States
NAND Gate, LVC/LCX/Z Series, 3-Func, 3-Input, CMOS, PDSO14

NAND Gate, LVC/LCX/Z Series, 3-Func, 3-Input, CMOS, PDSO14

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 1257699-SN74LVC10ADT - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Gates and Inverters
1257699-SN74LVC10ADT
Integrated Circuits (ICs) - Logic - Gates and Inverters 1257699-SN74LVC10ADT
Win Source Part Number: 1257699-SN74LVC10ADT Category: Integrated Circuits (ICs)>Logic - Gates and Inverters Series: 74LVC Number of Circuits: 3 Standard Package: 250 Mounting: SMD (SMT) Logic Type: NAND Gate Number of Inputs: 3 Current - Output High, Low: 24mA, 24mA Max Propagation Delay @ V, Max CL: 4.7ns @ 3.3V, 50pF Current - Quiescent (Max): 1 µA Logic Level - Low: 0.7V ~ 0.8V Logic Level - High: 1.7V ~ 2V Voltage - Supply: 1.65V ~ 3.6V Package / Case: 14-SOIC (0.154", 3.90mm Width) Supplier Device Package: 14-SOIC Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-SN74LVC10ADTCT,2 96-SN74LVC10ADTDKR,S N74LVC10ADT,SN74LVC1 0ADTG4,2156-SN74LVC1 0ADT,SN74LVC10ADTE4, SN74LVC10ADTG4,SN74L VC10ADTE4,296-SN74LV C10ADTTR,TEXTISSN74L VC10ADT Base Product Number: 74LVC10

Win Source Part Number: 1257699-SN74LVC10ADT
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: 74LVC
Number of Circuits: 3
Standard Package: 250
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 3
Current - Output High, Low: 24mA, 24mA
Max Propagation Delay @ V, Max CL: 4.7ns @ 3.3V, 50pF
Current - Quiescent (Max): 1 µA
Logic Level - Low: 0.7V ~ 0.8V
Logic Level - High: 1.7V ~ 2V
Voltage - Supply: 1.65V ~ 3.6V
Package / Case: 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 14-SOIC
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-SN74LVC10ADTCT,296-SN74LVC10ADTDKR,SN74LVC10ADT,SN74LVC10ADTG4,2156-SN74LVC10ADT,SN74LVC10ADTE4,SN74LVC10ADTG4,SN74LVC10ADTE4,296-SN74LVC10ADTTR,TEXTISSN74LVC10ADT
Base Product Number: 74LVC10

Buy Now Datasheet
Gates and Inverters - 296-SN74LVC10ADTTR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-SN74LVC10ADTTR-ND
Gates and Inverters 296-SN74LVC10ADTTR-ND
NAND Gate IC 3 Channel 14-SOIC

NAND Gate IC 3 Channel 14-SOIC

Buy Now Datasheet
Gates and Inverters - 296-SN74LVC10ADTCT-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-SN74LVC10ADTCT-ND
Gates and Inverters 296-SN74LVC10ADTCT-ND
NAND Gate IC 3 Channel 14-SOIC

NAND Gate IC 3 Channel 14-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74LVC10ADT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74LVC10ADT
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74LVC10ADT
IC GATE NAND 3CH 3-INP 14SOIC

IC GATE NAND 3CH 3-INP 14SOIC

Supplier's Site
Gates and Inverters - SN74LVC10ADT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74LVC10ADT
Gates and Inverters SN74LVC10ADT
NAND Gate IC 3 Channel 14-SOIC

NAND Gate IC 3 Channel 14-SOIC

Buy Now
Sheung Wan, Hong Kong
Logic Gates
SN74LVC10ADT
Logic Gates SN74LVC10ADT
Logic Gates Triple 3-Input Positive-NAND Gate

Logic Gates Triple 3-Input Positive-NAND Gate

Buy Now Datasheet
Logic - Gates and Inverters - SN74LVC10ADT - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74LVC10ADT
Logic - Gates and Inverters SN74LVC10ADT
IC GATE NAND 3CH 3-INP 14SOIC

IC GATE NAND 3CH 3-INP 14SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74LVC10ADT 705-SN74LVC10ADT SN74LVC10ADT 1257699-SN74LVC10ADT 296-SN74LVC10ADTTR-ND SN74LVC10ADT SN74LVC10ADT SN74LVC10ADT SN74LVC10ADT
Product Name SN74LVC10A Triple 3-Input Positive-NAND Gate 3.6V SOIC Logic IC Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Logic Gates Logic - Gates and Inverters
Gate Type NAND NAND; NAND GATE AND; NAND NOT; NAND; NAND Gate NAND NAND NAND; NAND Gate NOT; NAND
Supply Voltage 3.6V; 1.8,2.5,2.7,3.3 3.6V 1.65V ~ 3.6V 1.65V ~ 3.6V 3.6V 3.6V; 1.65V ~ 3.6V 1.7V ~ 2V (Low), 0.7V ~ 0.8V (High)
Logic Family LVC CMOS
Propagation Delay 10.6 ns 4.7 ns 4.7 ns 4.7 ns
Operating Current 0.0400 mA 24 mA 1.00E-3 mA
Unlock Full Specs
to access all available technical data

Similar Products

DIP Logic IC - 770-100107DC - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type NOR; XOR; XNOR
Logic Family 100K
Inputs 2
View Details
4 suppliers
Gates and Inverters - 54H20DM - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 4
View Details
2 suppliers
Logic IC - 705-54LS33DMQB - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type NOR
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
3 suppliers
Gates and Inverters - 100313FM-MLS - Quarktwin Technology Ltd.
Specs
Gate Type Buffer/Driver; Buffer, Inverting, Non-Inverting
Supply Voltage -4.2V ~ -5.7V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details