Texas Instruments SN74LVC10A Triple 3-Input Positive-NAND Gate SN74LVC10ADR

Description
Triple 3-Input Positive-NAND Gate 14-SOIC -40 to 125
Request a Quote Datasheet
Description
Triple 3-Input Positive-NAND Gate 14-SOIC -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LVC10A Triple 3-Input Positive-NAND Gate - SN74LVC10ADR - Texas Instruments
Dallas, TX, United States
SN74LVC10A Triple 3-Input Positive-NAND Gate
SN74LVC10ADR
SN74LVC10A Triple 3-Input Positive-NAND Gate SN74LVC10ADR
Triple 3-Input Positive-NAND Gate 14-SOIC -40 to 125

Triple 3-Input Positive-NAND Gate 14-SOIC -40 to 125

Buy Now Datasheet
Singapore, Singapore
SOIC Logic IC
705-SN74LVC10ADR
SOIC Logic IC 705-SN74LVC10ADR
Triple 3-Input NAND Gate, 74LVC, CMOS, SOIC Product overview: SN74LVC10ADR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC10ADR can be used for catalog matching and distributor lookup.

Triple 3-Input NAND Gate, 74LVC, CMOS, SOIC Product overview: SN74LVC10ADR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC10ADR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - SN74LVC10ADR - 030271-SN74LVC10ADR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74LVC10ADR
030271-SN74LVC10ADR
Logic - Logic - Gates and Inverters - SN74LVC10ADR 030271-SN74LVC10ADR
Manufacturer: Texas Instruments Win Source Part Number: 030271-SN74LVC10ADR Packaging: Reel - TR Number of Circuits: 3 Mounting: SMD (SMT) Logic Type: NAND Gate Number of Inputs: 3 Current - Output High, Low: 24mA, 24mA Max Propagation Delay @ V, Max CL: 4.7ns @ 3.3V, 50pF Current - Quiescent (Max): 1μA Logic Level - Low: 0.7 V to 0.8 V Logic Level - High: 1.7 V to 2 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 14-SOIC Dimension: 14-SOIC (0.154", 3.90mm Width) Supply Voltage - Operating: 1.65 V to 3.6 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 030271-SN74LVC10ADR
Packaging: Reel - TR
Number of Circuits: 3
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 3
Current - Output High, Low: 24mA, 24mA
Max Propagation Delay @ V, Max CL: 4.7ns @ 3.3V, 50pF
Current - Quiescent (Max): 1μA
Logic Level - Low: 0.7 V to 0.8 V
Logic Level - High: 1.7 V to 2 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 14-SOIC
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 1.65 V to 3.6 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
 - SN74LVC10ADR - Rochester Electronics
Newburyport, MA, United States
NAND Gate, LVC/LCX/Z Series, 3-Func, 3-Input, CMOS, PDSO14

NAND Gate, LVC/LCX/Z Series, 3-Func, 3-Input, CMOS, PDSO14

Supplier's Site Datasheet
Gates and Inverters - 296-38252-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-38252-6-ND
Gates and Inverters 296-38252-6-ND
NAND Gate IC 3 Channel 14-SOIC

NAND Gate IC 3 Channel 14-SOIC

Buy Now Datasheet
Gates and Inverters - 296-38252-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-38252-2-ND
Gates and Inverters 296-38252-2-ND
NAND Gate IC 3 Channel 14-SOIC

NAND Gate IC 3 Channel 14-SOIC

Buy Now Datasheet
Gates and Inverters - 296-38252-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-38252-1-ND
Gates and Inverters 296-38252-1-ND
NAND Gate IC 3 Channel 14-SOIC

NAND Gate IC 3 Channel 14-SOIC

Buy Now Datasheet
Sheung Wan, Hong Kong
Logic Gates
SN74LVC10ADR
Logic Gates SN74LVC10ADR
Logic Gates Triple 3-Input Positive-NAND Gate

Logic Gates Triple 3-Input Positive-NAND Gate

Buy Now Datasheet
Gates and Inverters - SN74LVC10ADR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74LVC10ADR
Gates and Inverters SN74LVC10ADR
NAND Gate IC 3 Channel 14-SOIC

NAND Gate IC 3 Channel 14-SOIC

Buy Now
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74LVC10ADR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74LVC10ADR
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74LVC10ADR
IC GATE NAND 3CH 3-INP 14SOIC

IC GATE NAND 3CH 3-INP 14SOIC

Supplier's Site
Logic - Gates and Inverters - SN74LVC10ADR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74LVC10ADR
Logic - Gates and Inverters SN74LVC10ADR
IC GATE NAND 3CH 3-INP 14SOIC

IC GATE NAND 3CH 3-INP 14SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics DigiKey VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74LVC10ADR 705-SN74LVC10ADR 030271-SN74LVC10ADR SN74LVC10ADR 296-38252-6-ND SN74LVC10ADR SN74LVC10ADR SN74LVC10ADR SN74LVC10ADR
Product Name SN74LVC10A Triple 3-Input Positive-NAND Gate SOIC Logic IC Logic - Logic - Gates and Inverters - SN74LVC10ADR Gates and Inverters Logic Gates Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Logic - Gates and Inverters
Gate Type NAND NAND; NAND GATE NOT; NAND; NAND Gate AND; NAND NAND NAND; NAND Gate NAND NOT; NAND
Supply Voltage 3.6V; 1.8,2.5,2.7,3.3 3.6V 1.65 V ~ 3.6 V 1.65V ~ 3.6V 3.6V; 1.65V ~ 3.6V 3.6V 1.7V ~ 2V (Low), 0.7V ~ 0.8V (High)
Logic Family LVC CMOS
Propagation Delay 10.6 ns 4.7 ns 4.7 ns 4.7 ns
Operating Current 0.0400 mA 24 mA 1.00E-3 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54HC10-SP Triple 3-Input Positive-NAND Gates - 5962-8403801VDA - Texas Instruments
Specs
Gate Type NAND
Logic Family HC
IC Package Type Other; CDIP,CFP
View Details
Gates and Inverters - 54H52FM - Quarktwin Technology Ltd.
Specs
Gate Type AND; OR; AND/OR Gate
Supply Voltage 4.5V ~ 5.5V
Output Type Single-Ended
View Details
2 suppliers
Gates and Inverters - 4085BDC - Quarktwin Technology Ltd.
Specs
Gate Type AND; OR; AND/OR/INVERT Gate
Output Type Single-Ended
Inputs 8
View Details
2 suppliers
Gates and Inverters - 4011BDC - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Inputs 2
IC Package Type DIP; Other; 14-CDIP (0.300\", 7.62mm)
View Details
2 suppliers