Triple 3-input positive-NAND gate in 14-pin SSOP package with operating temperature range from -40°C to 125°C, supply voltage from 1.65V to 3.6V, and inputs tolerant to 5.5V. The package measures 6.2mm by 5.3mm (body size). Latch-up performance exceeds 250mA per JESD17, and ESD protection exceeds 2000V human-body model (JESD22-A114-A).
Triple 3-Input Positive-NAND Gate 14-SSOP -40 to 125
NAND Gate IC 3 Channel 14-SSOP
Triple 3-Input NAND Gate, 3.6V, 24mA, 4.7ns, SSOP Product overview: SN74LVC10ADBRE4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V, 24mA, SSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3.6V, 24mA, SSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC10ADBRE4 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1257638-SN74LVC10ADB
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: 74LVC
Number of Circuits: 3
Standard Package: 2,000
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 3
Current - Output High, Low: 24mA, 24mA
Max Propagation Delay @ V, Max CL: 4.7ns @ 3.3V, 50pF
Current - Quiescent (Max): 1 µA
Logic Level - Low: 0.7V ~ 0.8V
Logic Level - High: 1.7V ~ 2V
Voltage - Supply: 1.65V ~ 3.6V
Package / Case: 14-SSOP (0.209", 5.30mm Width)
Supplier Device Package: 14-SSOP
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: 74LVC10
IC GATE NAND 3CH 3-INP 14SSOP
IC GATE NAND 3CH 3-INP 14SSOP
Logic Gates Triple 3-Input Positive-NAND Gate
NAND Gate IC 3 Channel 14-SSOP
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | SN74LVC10ADBRE4 | SN74LVC10ADBRE4-ND | 705-SN74LVC10ADBRE4 | 1257638-SN74LVC10ADBRE4 | SN74LVC10ADBRE4 | SN74LVC10ADBRE4 | SN74LVC10ADBRE4 | SN74LVC10ADBRE4 |
| Product Name | SN74LVC10A Triple 3-Input Positive-NAND Gate | Gates and Inverters | 3.6V 24mA SSOP Logic IC | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic Gates | Gates and Inverters |
| Gate Type | NAND | NAND | NAND; NAND GATE | NOT; NAND; NAND Gate | NOT; NAND | NAND | NAND; NAND Gate | |
| Supply Voltage | 3.6V; 1.8,2.5,2.7,3.3 | 1.65V ~ 3.6V | 3.6V | 1.65V ~ 3.6V | 1.7V ~ 2V (Low), 0.7V ~ 0.8V (High) | 3.6V | 3.6V; 1.65V ~ 3.6V | |
| Logic Family | LVC | |||||||
| Propagation Delay | 10.6 ns | 4.7 ns | 4.7 ns | 4.7 ns | ||||
| Operating Current | 0.0400 mA | 1.00E-3 mA | 24 mA |