Texas Instruments SN74LVC10A Triple 3-Input Positive-NAND Gate SN74LVC10ADBR

Description
Triple 3-Input Positive-NAND Gate 14-SSOP -40 to 125
Request a Quote Datasheet
Description
Triple 3-Input Positive-NAND Gate 14-SSOP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LVC10A Triple 3-Input Positive-NAND Gate - SN74LVC10ADBR - Texas Instruments
Dallas, TX, United States
SN74LVC10A Triple 3-Input Positive-NAND Gate
SN74LVC10ADBR
SN74LVC10A Triple 3-Input Positive-NAND Gate SN74LVC10ADBR
Triple 3-Input Positive-NAND Gate 14-SSOP -40 to 125

Triple 3-Input Positive-NAND Gate 14-SSOP -40 to 125

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74LVC10ADBR - 128476-SN74LVC10ADBR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74LVC10ADBR
128476-SN74LVC10ADBR
Logic - Logic - Gates and Inverters - SN74LVC10ADBR 128476-SN74LVC10ADBR
Manufacturer: Texas Instruments Win Source Part Number: 128476-SN74LVC10ADBR Packaging: Reel - TR Number of Circuits: 3 Mounting: SMD (SMT) Logic Type: NAND Gate Number of Inputs: 3 Current - Output High, Low: 24mA, 24mA Max Propagation Delay @ V, Max CL: 4.7ns @ 3.3V, 50pF Current - Quiescent (Max): 1μA Logic Level - Low: 0.7 V to 0.8 V Logic Level - High: 1.7 V to 2 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 14-SSOP Dimension: 14-SSOP (0.209", 5.30mm Width) Supply Voltage - Operating: 1.65 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 128476-SN74LVC10ADBR
Packaging: Reel - TR
Number of Circuits: 3
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 3
Current - Output High, Low: 24mA, 24mA
Max Propagation Delay @ V, Max CL: 4.7ns @ 3.3V, 50pF
Current - Quiescent (Max): 1μA
Logic Level - Low: 0.7 V to 0.8 V
Logic Level - High: 1.7 V to 2 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 14-SSOP
Dimension: 14-SSOP (0.209", 5.30mm Width)
Supply Voltage - Operating: 1.65 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
 - SN74LVC10ADBR - Rochester Electronics
Newburyport, MA, United States
NAND Gate, LVC/LCX/Z Series, 3-Func, 3-Input, CMOS, PDSO14

NAND Gate, LVC/LCX/Z Series, 3-Func, 3-Input, CMOS, PDSO14

Supplier's Site Datasheet
Singapore, Singapore
3.6V SSOP Logic IC
705-SN74LVC10ADBR
3.6V SSOP Logic IC 705-SN74LVC10ADBR
Triple 3-Input NAND Gate, 1.65-3.6V, 4.7ns, 125°C, SSOP Product overview: SN74LVC10ADBR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V, SSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3.6V, SSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC10ADBR can be used for catalog matching and distributor lookup.

Triple 3-Input NAND Gate, 1.65-3.6V, 4.7ns, 125°C, SSOP Product overview: SN74LVC10ADBR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V, SSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3.6V, SSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC10ADBR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - 296-8444-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-8444-2-ND
Gates and Inverters 296-8444-2-ND
NAND Gate IC 3 Channel 14-SSOP

NAND Gate IC 3 Channel 14-SSOP

Buy Now Datasheet
Gates and Inverters - 296-8444-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-8444-1-ND
Gates and Inverters 296-8444-1-ND
NAND Gate IC 3 Channel 14-SSOP

NAND Gate IC 3 Channel 14-SSOP

Buy Now Datasheet
Logic - Gates and Inverters - SN74LVC10ADBR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74LVC10ADBR
Logic - Gates and Inverters SN74LVC10ADBR
IC GATE NAND 3CH 3-INP 14SSOP

IC GATE NAND 3CH 3-INP 14SSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74LVC10ADBR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74LVC10ADBR
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74LVC10ADBR
IC GATE NAND 3CH 3-INP 14SSOP

IC GATE NAND 3CH 3-INP 14SSOP

Supplier's Site
Gates and Inverters - SN74LVC10ADBR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74LVC10ADBR
Gates and Inverters SN74LVC10ADBR
NAND Gate IC 3 Channel 14-SSOP

NAND Gate IC 3 Channel 14-SSOP

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74LVC10ADBR 128476-SN74LVC10ADBR SN74LVC10ADBR 705-SN74LVC10ADBR 296-8444-2-ND SN74LVC10ADBR SN74LVC10ADBR SN74LVC10ADBR
Product Name SN74LVC10A Triple 3-Input Positive-NAND Gate Logic - Logic - Gates and Inverters - SN74LVC10ADBR 3.6V SSOP Logic IC Gates and Inverters Logic - Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters
Gate Type NAND NOT; NAND; NAND Gate AND; NAND NAND; NAND GATE NAND NOT; NAND NAND NAND; NAND Gate
Supply Voltage 3.6V; 1.8,2.5,2.7,3.3 1.65 V ~ 3.6 V 3.6V 1.65V ~ 3.6V 1.7V ~ 2V (Low), 0.7V ~ 0.8V (High) 3.6V 3.6V; 1.65V ~ 3.6V
Logic Family LVC CMOS
Propagation Delay 10.6 ns 4.7 ns 4.7 ns 4.7 ns
Operating Current 0.0400 mA 1.00E-3 mA 24 mA
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable - 54H51DM - Acme Chip Technology Co., Limited
Specs
Gate Type NOT; AND
Output Type Single-Ended
IC Package Type Other; 14-CERDIP
View Details
2 suppliers
Gates and Inverters - 5427FM - Quarktwin Technology Ltd.
Specs
Gate Type NOR; NOR Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 3
View Details
2 suppliers
Gates and Inverters - Multi-Function, Configurable - 100107J-MIL - Quarktwin Technology Ltd.
Specs
Gate Type NOR; XOR; XNOR; XOR/XNOR Gate
Supply Voltage -4.2V ~ -5.7V
Output Type Differential
View Details
2 suppliers