Texas Instruments SSOP Logic IC SN74LVC08DBLE

Description
2-IN CMOS AND Gate IC, 4-Element, 14-Pin SSOP Product overview: SN74LVC08DBLE from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC08DBLE can be used for catalog matching and distributor lookup.
Request a Quote
Description
2-IN CMOS AND Gate IC, 4-Element, 14-Pin SSOP Product overview: SN74LVC08DBLE from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC08DBLE can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SSOP Logic IC - 705-SN74LVC08DBLE - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SSOP Logic IC
705-SN74LVC08DBLE
SSOP Logic IC 705-SN74LVC08DBLE
2-IN CMOS AND Gate IC, 4-Element, 14-Pin SSOP Product overview: SN74LVC08DBLE from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC08DBLE can be used for catalog matching and distributor lookup.

2-IN CMOS AND Gate IC, 4-Element, 14-Pin SSOP Product overview: SN74LVC08DBLE from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC08DBLE can be used for catalog matching and distributor lookup.

Supplier's Site
Logic - Logic - Gates and Inverters - SN74LVC08DBLE - 1040553-SN74LVC08DBLE - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74LVC08DBLE
1040553-SN74LVC08DBLE
Logic - Logic - Gates and Inverters - SN74LVC08DBLE 1040553-SN74LVC08DBLE
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1040553-SN74LVC08DBL E Mounting: SMD (SMT) Categories: Logic - Gates and Inverters Case / Package: SSOP Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Shortage Lead Free: Contains Lead RoHS: Non-Compliant

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1040553-SN74LVC08DBLE
Mounting: SMD (SMT)
Categories: Logic - Gates and Inverters
Case / Package: SSOP
Popularity: Low
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Shortage
Lead Free: Contains Lead
RoHS: Non-Compliant

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Logic Gates Logic Gates
Product Number 705-SN74LVC08DBLE 1040553-SN74LVC08DBLE
Product Name SSOP Logic IC Logic - Logic - Gates and Inverters - SN74LVC08DBLE
Gate Type AND; AND NOT
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 5410FM - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 3
View Details
Logic Gates - 2222696P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; NAND; NAND
Logic Family NAND
Inputs 2
View Details
TSSOP Logic IC - 705-74AHC1G04GW,125 - ERSAELECTRONICS PTE. LTD.
Specs
Gate Type NOT
Logic Family AHC/VHC/H/U/V
Inputs 1
View Details
8 suppliers
Quad 2-Input NAND - MYXAP54RHC00/Q - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details