Texas Instruments SN74LVC08A-Q1 Automotive Catalog Quadruple 2-Input Positive-AND Gate SN74LVC08AQPWRQ1

Description
Automotive Catalog Quadruple 2-Input Positive-AND Gate 14-TSSOP -40 to 125
Request a Quote Datasheet
Description
Automotive Catalog Quadruple 2-Input Positive-AND Gate 14-TSSOP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LVC08A-Q1 Automotive Catalog Quadruple 2-Input Positive-AND Gate - SN74LVC08AQPWRQ1 - Texas Instruments
Dallas, TX, United States
SN74LVC08A-Q1 Automotive Catalog Quadruple 2-Input Positive-AND Gate
SN74LVC08AQPWRQ1
SN74LVC08A-Q1 Automotive Catalog Quadruple 2-Input Positive-AND Gate SN74LVC08AQPWRQ1
Automotive Catalog Quadruple 2-Input Positive-AND Gate 14-TSSOP -40 to 125

Automotive Catalog Quadruple 2-Input Positive-AND Gate 14-TSSOP -40 to 125

Buy Now Datasheet
Singapore, Singapore
2V 3.6V TSSOP Logic IC
705-SN74LVC08AQPWRQ1
2V 3.6V TSSOP Logic IC 705-SN74LVC08AQPWRQ1
4-ch 2-input AND Gate IC, 2V-3.6V, 4.1ns, 125°C, TSSOP Product overview: SN74LVC08AQPWRQ1 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2V, 3.6V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 2V, 3.6V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC08AQPWRQ1 can be used for catalog matching and distributor lookup.

4-ch 2-input AND Gate IC, 2V-3.6V, 4.1ns, 125°C, TSSOP Product overview: SN74LVC08AQPWRQ1 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2V, 3.6V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 2V, 3.6V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC08AQPWRQ1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - 296-21812-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-21812-2-ND
Gates and Inverters 296-21812-2-ND
AND Gate IC 4 Channel 14-TSSOP

AND Gate IC 4 Channel 14-TSSOP

Buy Now Datasheet
Gates and Inverters - 296-21812-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-21812-6-ND
Gates and Inverters 296-21812-6-ND
AND Gate IC 4 Channel 14-TSSOP

AND Gate IC 4 Channel 14-TSSOP

Buy Now Datasheet
Gates and Inverters - 296-21812-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-21812-1-ND
Gates and Inverters 296-21812-1-ND
AND Gate IC 4 Channel 14-TSSOP

AND Gate IC 4 Channel 14-TSSOP

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74LVC08AQPWRQ1 - 1100257-SN74LVC08AQPWRQ1 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74LVC08AQPWRQ1
1100257-SN74LVC08AQPWRQ1
Logic - Logic - Gates and Inverters - SN74LVC08AQPWRQ1 1100257-SN74LVC08AQPWRQ1
Manufacturer: Texas Instruments Win Source Part Number: 1100257-SN74LVC08AQP WRQ1 Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: AND Gate Number of Inputs: 2 Current - Output High, Low: 24mA, 24mA Max Propagation Delay @ V, Max CL: 4.1ns @ 3.3V, 50pF Current - Quiescent (Max): 10μA Logic Level - Low: 0.8V Logic Level - High: 2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 14-TSSOP Dimension: 14-TSSOP (0.173", 4.40mm Width) Supply Voltage - Operating: 2 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1100257-SN74LVC08AQPWRQ1
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: AND Gate
Number of Inputs: 2
Current - Output High, Low: 24mA, 24mA
Max Propagation Delay @ V, Max CL: 4.1ns @ 3.3V, 50pF
Current - Quiescent (Max): 10μA
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 14-TSSOP
Dimension: 14-TSSOP (0.173", 4.40mm Width)
Supply Voltage - Operating: 2 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74LVC08AQPWRQ1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74LVC08AQPWRQ1
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74LVC08AQPWRQ1
IC GATE AND 4CH 2-INP 14TSSOP

IC GATE AND 4CH 2-INP 14TSSOP

Supplier's Site
Futian, Shenzhen, China
Logic ICs >> Gates
SN74LVC08AQPWRQ1
Logic ICs >> Gates SN74LVC08AQPWRQ1
10uA 2V~3.6V 4 4.1ns@3.3V,50pF AND Gate TSSOP-14 Gates ROHS

10uA 2V~3.6V 4 4.1ns@3.3V,50pF AND Gate TSSOP-14 Gates ROHS

Supplier's Site Datasheet
Gates and Inverters - SN74LVC08AQPWRQ1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74LVC08AQPWRQ1
Gates and Inverters SN74LVC08AQPWRQ1
AND Gate IC 4 Channel 14-TSSOP

AND Gate IC 4 Channel 14-TSSOP

Buy Now Datasheet
Sheung Wan, Hong Kong
Logic Gates
SN74LVC08AQPWRQ1
Logic Gates SN74LVC08AQPWRQ1
Logic Gates Quad 2 Input Pos AND Gate

Logic Gates Quad 2 Input Pos AND Gate

Buy Now Datasheet
Gates and Inverters - SN74LVC08AQPWRQ1 - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
SN74LVC08AQPWRQ1
Gates and Inverters SN74LVC08AQPWRQ1
IC GATE AND 4CH 2-INP 14TSSOP

IC GATE AND 4CH 2-INP 14TSSOP

Supplier's Site Datasheet
Logic - Gates and Inverters - SN74LVC08AQPWRQ1 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74LVC08AQPWRQ1
Logic - Gates and Inverters SN74LVC08AQPWRQ1
IC GATE AND 4CH 2-INP 14TSSOP

IC GATE AND 4CH 2-INP 14TSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED ODG (Origin Data Global) Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74LVC08AQPWRQ1 705-SN74LVC08AQPWRQ1 296-21812-2-ND 1100257-SN74LVC08AQPWRQ1 SN74LVC08AQPWRQ1 SN74LVC08AQPWRQ1 SN74LVC08AQPWRQ1 SN74LVC08AQPWRQ1 SN74LVC08AQPWRQ1 SN74LVC08AQPWRQ1
Product Name SN74LVC08A-Q1 Automotive Catalog Quadruple 2-Input Positive-AND Gate 2V 3.6V TSSOP Logic IC Gates and Inverters Logic - Logic - Gates and Inverters - SN74LVC08AQPWRQ1 Integrated Circuits (ICs) - Logic - Gates and Inverters Logic ICs >> Gates Gates and Inverters Logic Gates Gates and Inverters Logic - Gates and Inverters
Gate Type AND AND; AND GATE AND NOT; AND; AND Gate AND AND AND; AND Gate AND; AND Gate NOT; AND
Supply Voltage 3.6V; 2.7,3.3 3.6V 2V ~ 3.6V 2 V ~ 3.6 V 3.6V 2V~3.6V 3.6V; 2V ~ 3.6V 2V ~ 3.6V 2V (Low), 0.8V (High)
Logic Family LVC
Features Schmitt Trigger
Propagation Delay 4.8 ns 4.1 ns 4.1 ns 4.1 ns 4.1 ns 4.1 ns
Unlock Full Specs
to access all available technical data

Similar Products

SN54AC08 Quadruple 2-Input Positive-AND Gates - 5962-8761501CA - Texas Instruments
Specs
Gate Type AND
Supply Voltage 3.3,5
Logic Family AC
View Details
5 suppliers
 - 54LS10DMQB - Rochester Electronics
Texas Instruments
Specs
Gate Type AND; NAND
Logic Family TTL
IC Package Type DIP; Other; CDIP14
View Details
3 suppliers