Texas Instruments SN74LVC08A-EP Enhanced Product Quadruple 2-Input Positive-And Gate SN74LVC08AQDREP

Description
Enhanced Product Quadruple 2-Input Positive-And Gate 14-SOIC -40 to 125
Request a Quote Datasheet
Description
Enhanced Product Quadruple 2-Input Positive-And Gate 14-SOIC -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LVC08A-EP Enhanced Product Quadruple 2-Input Positive-And Gate - SN74LVC08AQDREP - Texas Instruments
Dallas, TX, United States
SN74LVC08A-EP Enhanced Product Quadruple 2-Input Positive-And Gate
SN74LVC08AQDREP
SN74LVC08A-EP Enhanced Product Quadruple 2-Input Positive-And Gate SN74LVC08AQDREP
Enhanced Product Quadruple 2-Input Positive-And Gate 14-SOIC -40 to 125

Enhanced Product Quadruple 2-Input Positive-And Gate 14-SOIC -40 to 125

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 1257718-SN74LVC08AQDREP - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Gates and Inverters
1257718-SN74LVC08AQDREP
Integrated Circuits (ICs) - Logic - Gates and Inverters 1257718-SN74LVC08AQDREP
Win Source Part Number: 1257718-SN74LVC08AQD REP Category: Integrated Circuits (ICs)>Logic - Gates and Inverters Series: 74LVC Number of Circuits: 4 Standard Package: 2,500 Mounting: SMD (SMT) Logic Type: AND Gate Number of Inputs: 2 Current - Output High, Low: 24mA, 24mA Max Propagation Delay @ V, Max CL: 4.1ns @ 3.3V, 50pF Current - Quiescent (Max): 10 µA Logic Level - Low: 0.8V Logic Level - High: 2V Voltage - Supply: 2V ~ 3.6V Package / Case: 14-SOIC (0.154", 3.90mm Width) Supplier Device Package: 14-SOIC Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: -296-22331-1,296-223 31-2,-V62/04655-01XE R,296-22331-6,TEXTIS SN74LVC08AQDREP,296- 22331-2R,V62/04655-0 1XE,2156-SN74LVC08AQ DREP,296-22331-6R,29 6-22331-1,-V62/04655 -01XE,-SN74LVC08AQDR EPR,296-22331-1R,-29 6-22331-1,-296-22331 -1R Base Product Number: 74LVC08

Win Source Part Number: 1257718-SN74LVC08AQDREP
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: 74LVC
Number of Circuits: 4
Standard Package: 2,500
Mounting: SMD (SMT)
Logic Type: AND Gate
Number of Inputs: 2
Current - Output High, Low: 24mA, 24mA
Max Propagation Delay @ V, Max CL: 4.1ns @ 3.3V, 50pF
Current - Quiescent (Max): 10 µA
Logic Level - Low: 0.8V
Logic Level - High: 2V
Voltage - Supply: 2V ~ 3.6V
Package / Case: 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 14-SOIC
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: -296-22331-1,296-22331-2,-V62/04655-01XER,296-22331-6,TEXTISSN74LVC08AQDREP,296-22331-2R,V62/04655-01XE,2156-SN74LVC08AQDREP,296-22331-6R,296-22331-1,-V62/04655-01XE,-SN74LVC08AQDREPR,296-22331-1R,-296-22331-1,-296-22331-1R
Base Product Number: 74LVC08

Buy Now Datasheet
Singapore, Singapore
Quad 3.6V SOIC Logic IC
705-SN74LVC08AQDREP
Quad 3.6V SOIC Logic IC 705-SN74LVC08AQDREP
Quad 2-Input AND Gate IC, CMOS, SOIC, 3.6V Product overview: SN74LVC08AQDREP from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 3.6V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 3.6V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC08AQDREP can be used for catalog matching and distributor lookup.

Quad 2-Input AND Gate IC, CMOS, SOIC, 3.6V Product overview: SN74LVC08AQDREP from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 3.6V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 3.6V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC08AQDREP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - SN74LVC08AQDREP - Rochester Electronics
Newburyport, MA, United States
AND Gate, LVC/LCX/Z Series, 4-Func, 2-Input, CMOS, PDSO14

AND Gate, LVC/LCX/Z Series, 4-Func, 2-Input, CMOS, PDSO14

Supplier's Site Datasheet
Gates and Inverters - 296-22331-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-22331-2-ND
Gates and Inverters 296-22331-2-ND
AND Gate IC 4 Channel 14-SOIC

AND Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
Gates and Inverters - SN74LVC08AQDREP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74LVC08AQDREP
Gates and Inverters SN74LVC08AQDREP
AND Gate IC 4 Channel 14-SOIC

AND Gate IC 4 Channel 14-SOIC

Buy Now
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74LVC08AQDREP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74LVC08AQDREP
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74LVC08AQDREP
IC GATE AND 4CH 2-INP 14SOIC

IC GATE AND 4CH 2-INP 14SOIC

Supplier's Site
Logic - Gates and Inverters - SN74LVC08AQDREP - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74LVC08AQDREP
Logic - Gates and Inverters SN74LVC08AQDREP
IC GATE AND 4CH 2-INP 14SOIC

IC GATE AND 4CH 2-INP 14SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
SN74LVC08AQDREP
Logic Gates SN74LVC08AQDREP
Logic Gates Mil Enhance Quad 2- Input Pos-AND Gate

Logic Gates Mil Enhance Quad 2- Input Pos-AND Gate

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74LVC08AQDREP 1257718-SN74LVC08AQDREP 705-SN74LVC08AQDREP SN74LVC08AQDREP 296-22331-2-ND SN74LVC08AQDREP SN74LVC08AQDREP SN74LVC08AQDREP SN74LVC08AQDREP
Product Name SN74LVC08A-EP Enhanced Product Quadruple 2-Input Positive-And Gate Integrated Circuits (ICs) - Logic - Gates and Inverters Quad 3.6V SOIC Logic IC Gates and Inverters Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Logic - Gates and Inverters Logic Gates
Gate Type AND NOT; AND; AND Gate AND; AND GATE AND AND AND; AND Gate AND NOT; AND
Supply Voltage 3.6V; 2.7,3.3 2V ~ 3.6V 3.6V 2V ~ 3.6V 3.6V; 2V ~ 3.6V 3.6V 2V (Low), 0.8V (High)
Logic Family LVC CMOS
Propagation Delay 4.8 ns 4.1 ns 4.1 ns 4.1 ns
Operating Current 0.0100 mA 24 mA 0.0100 mA
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - Multi-Function, Configurable - 100104FC - Quarktwin Technology Ltd.
Specs
Gate Type AND; NAND; AND/NAND Gate
Supply Voltage -4.2V ~ -5.7V
Output Type Differential
View Details
SN74LVC1G126-Q1 Automotive Catalog Single Bus Buffer Gate With 3-State Outputs - 1P1G126QDBVRQ1 - Texas Instruments
Specs
Gate Type Buffer/Driver
Supply Voltage 1.8,2.5,3.3,5
Output Type 3-State
View Details
Gates and Inverters - 54AC02DM - Quarktwin Technology Ltd.
Specs
Gate Type NOR; NOR Gate
Supply Voltage 2V ~ 6V
Inputs 2
View Details
Gates and Inverters - 100313FM-MLS - Quarktwin Technology Ltd.
Specs
Gate Type Buffer/Driver; Buffer, Inverting, Non-Inverting
Supply Voltage -4.2V ~ -5.7V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details