Texas Instruments SN74LVC08A Quadruple 2-Input Positive-AND Gate SN74LVC08APWRG4

Description
Quadruple 2-Input Positive-AND Gate 14-TSSOP -40 to 125
Request a Quote Datasheet
Description
Quadruple 2-Input Positive-AND Gate 14-TSSOP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LVC08A Quadruple 2-Input Positive-AND Gate - SN74LVC08APWRG4 - Texas Instruments
Dallas, TX, United States
SN74LVC08A Quadruple 2-Input Positive-AND Gate
SN74LVC08APWRG4
SN74LVC08A Quadruple 2-Input Positive-AND Gate SN74LVC08APWRG4
Quadruple 2-Input Positive-AND Gate 14-TSSOP -40 to 125

Quadruple 2-Input Positive-AND Gate 14-TSSOP -40 to 125

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74LVC08APWRG4 - 030269-SN74LVC08APWRG4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74LVC08APWRG4
030269-SN74LVC08APWRG4
Logic - Logic - Gates and Inverters - SN74LVC08APWRG4 030269-SN74LVC08APWRG4
Manufacturer: Texas Instruments Win Source Part Number: 030269-SN74LVC08APWR G4 Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: AND Gate Number of Inputs: 2 Current - Output High, Low: 24mA, 24mA Max Propagation Delay @ V, Max CL: 3.9ns @ 3.3V, 50pF Current - Quiescent (Max): 1μA Logic Level - Low: 0.7 V to 0.8 V Logic Level - High: 1.7 V to 2 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 14-TSSOP Dimension: 14-TSSOP (0.173", 4.40mm Width) Supply Voltage - Operating: 1.65 V to 3.6 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 030269-SN74LVC08APWRG4
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: AND Gate
Number of Inputs: 2
Current - Output High, Low: 24mA, 24mA
Max Propagation Delay @ V, Max CL: 3.9ns @ 3.3V, 50pF
Current - Quiescent (Max): 1μA
Logic Level - Low: 0.7 V to 0.8 V
Logic Level - High: 1.7 V to 2 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 14-TSSOP
Dimension: 14-TSSOP (0.173", 4.40mm Width)
Supply Voltage - Operating: 1.65 V to 3.6 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Quad 3.6V 24mA TSSOP Logic IC
705-SN74LVC08APWRG4
Quad 3.6V 24mA TSSOP Logic IC 705-SN74LVC08APWRG4
Quad 2-Input AND Gate, 3.6V, 24mA, 3.9ns, 14-TSSOP Product overview: SN74LVC08APWRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 3.6V, 24mA, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 3.6V, 24mA, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC08APWRG4 can be used for catalog matching and distributor lookup.

Quad 2-Input AND Gate, 3.6V, 24mA, 3.9ns, 14-TSSOP Product overview: SN74LVC08APWRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 3.6V, 24mA, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 3.6V, 24mA, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC08APWRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - 296-31898-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-31898-2-ND
Gates and Inverters 296-31898-2-ND
AND Gate IC 4 Channel 14-TSSOP

AND Gate IC 4 Channel 14-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74LVC08APWRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74LVC08APWRG4
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74LVC08APWRG4
IC GATE AND 4CH 2-INP 14TSSOP

IC GATE AND 4CH 2-INP 14TSSOP

Supplier's Site
Logic - Gates and Inverters - SN74LVC08APWRG4 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74LVC08APWRG4
Logic - Gates and Inverters SN74LVC08APWRG4
IC GATE AND 4CH 2-INP 14TSSOP

IC GATE AND 4CH 2-INP 14TSSOP

Supplier's Site Datasheet
Gates and Inverters - SN74LVC08APWRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74LVC08APWRG4
Gates and Inverters SN74LVC08APWRG4
AND Gate IC 4 Channel 14-TSSOP

AND Gate IC 4 Channel 14-TSSOP

Buy Now
Gates and Inverters - SN74LVC08APWRG4 - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
SN74LVC08APWRG4
Gates and Inverters SN74LVC08APWRG4
IC GATE AND 4CH 2-INP 14TSSOP

IC GATE AND 4CH 2-INP 14TSSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
SN74LVC08APWRG4
Logic Gates SN74LVC08APWRG4
Logic Gates Quadruple 2-Input Positive-AND Gate

Logic Gates Quadruple 2-Input Positive-AND Gate

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74LVC08APWRG4 030269-SN74LVC08APWRG4 705-SN74LVC08APWRG4 296-31898-2-ND SN74LVC08APWRG4 SN74LVC08APWRG4 SN74LVC08APWRG4 SN74LVC08APWRG4 SN74LVC08APWRG4
Product Name SN74LVC08A Quadruple 2-Input Positive-AND Gate Logic - Logic - Gates and Inverters - SN74LVC08APWRG4 Quad 3.6V 24mA TSSOP Logic IC Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Logic - Gates and Inverters Gates and Inverters Gates and Inverters Logic Gates
Gate Type AND NOT; AND; AND Gate AND; AND GATE AND AND NOT; AND AND; AND Gate AND; AND Gate
Supply Voltage 3.6V; 1.8,2.5,2.7,3.3 1.65 V ~ 3.6 V 3.6V 1.65V ~ 3.6V 3.6V 1.7V ~ 2V (Low), 0.7V ~ 0.8V (High) 3.6V; 1.65V ~ 3.6V 1.65V ~ 3.6V
Logic Family LVC
Propagation Delay 9.8 ns 3.9 ns 3.9 ns 3.9 ns 3.9 ns
Operating Current 0.0100 mA 1.00E-3 mA 24 mA 24 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic IC - 705-54LS08DM - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Supply Voltage 4.5V ~ 5.5V
Inputs 2
Propagation Delay 18 ns
View Details
2 suppliers