Texas Instruments SN74LVC08A Quadruple 2-Input Positive-AND Gate SN74LVC08APWR

Description
Quadruple 2-Input Positive-AND Gate 14-TSSOP -40 to 125
Request a Quote Datasheet
Description
Quadruple 2-Input Positive-AND Gate 14-TSSOP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LVC08A Quadruple 2-Input Positive-AND Gate - SN74LVC08APWR - Texas Instruments
Dallas, TX, United States
SN74LVC08A Quadruple 2-Input Positive-AND Gate
SN74LVC08APWR
SN74LVC08A Quadruple 2-Input Positive-AND Gate SN74LVC08APWR
Quadruple 2-Input Positive-AND Gate 14-TSSOP -40 to 125

Quadruple 2-Input Positive-AND Gate 14-TSSOP -40 to 125

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74LVC08APWR - 030268-SN74LVC08APWR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74LVC08APWR
030268-SN74LVC08APWR
Logic - Logic - Gates and Inverters - SN74LVC08APWR 030268-SN74LVC08APWR
Manufacturer: Texas Instruments Win Source Part Number: 030268-SN74LVC08APWR Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: AND Gate Number of Inputs: 2 Current - Output High, Low: 24mA, 24mA Max Propagation Delay @ V, Max CL: 3.9ns @ 3.3V, 50pF Current - Quiescent (Max): 1μA Logic Level - Low: 0.7 V to 0.8 V Logic Level - High: 1.7 V to 2 V Family Name: SN74LVC08 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 14-TSSOP Dimension: 14-TSSOP (0.173", 4.40mm Width) Supply Voltage - Operating: 1.65 V to 3.6 V Alternative Parts (Cross-Reference): 74LVC08ATTR; HD74LVC08TELL; TC74LCX08FT(EL.K); Introduction Date: March 03, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Sufficient Application Field: Used in Communications & Networking, Consumer Electronics

Manufacturer: Texas Instruments
Win Source Part Number: 030268-SN74LVC08APWR
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: AND Gate
Number of Inputs: 2
Current - Output High, Low: 24mA, 24mA
Max Propagation Delay @ V, Max CL: 3.9ns @ 3.3V, 50pF
Current - Quiescent (Max): 1μA
Logic Level - Low: 0.7 V to 0.8 V
Logic Level - High: 1.7 V to 2 V
Family Name: SN74LVC08
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 14-TSSOP
Dimension: 14-TSSOP (0.173", 4.40mm Width)
Supply Voltage - Operating: 1.65 V to 3.6 V
Alternative Parts (Cross-Reference): 74LVC08ATTR; HD74LVC08TELL; TC74LCX08FT(EL.K);
Introduction Date: March 03, 2004
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Communications & Networking, Consumer Electronics

Buy Now Datasheet
Singapore, Singapore
3.6V TSSOP Logic IC
705-SN74LVC08APWR
3.6V TSSOP Logic IC 705-SN74LVC08APWR
4-ch 2-input AND Gate IC, 1.65-3.6V, 3.9ns, 14-TSSOP Product overview: SN74LVC08APWR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3.6V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC08APWR can be used for catalog matching and distributor lookup.

4-ch 2-input AND Gate IC, 1.65-3.6V, 3.9ns, 14-TSSOP Product overview: SN74LVC08APWR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3.6V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC08APWR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - 296-1221-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-1221-1-ND
Gates and Inverters 296-1221-1-ND
AND Gate IC 4 Channel 14-TSSOP

AND Gate IC 4 Channel 14-TSSOP

Buy Now Datasheet
Gates and Inverters - 296-1221-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-1221-6-ND
Gates and Inverters 296-1221-6-ND
AND Gate IC 4 Channel 14-TSSOP

AND Gate IC 4 Channel 14-TSSOP

Buy Now Datasheet
Gates and Inverters - 296-1221-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-1221-2-ND
Gates and Inverters 296-1221-2-ND
AND Gate IC 4 Channel 14-TSSOP

AND Gate IC 4 Channel 14-TSSOP

Buy Now Datasheet
 - SN74LVC08APWR - Rochester Electronics
Newburyport, MA, United States
AND Gate, LVC/LCX/Z Series, 4-Func, 2-Input, CMOS, PDSO14

AND Gate, LVC/LCX/Z Series, 4-Func, 2-Input, CMOS, PDSO14

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
SN74LVC08APWR
Logic Gates SN74LVC08APWR
Logic Gates Quad 2-Input.

Logic Gates Quad 2-Input.

Buy Now Datasheet
Logic - Gates and Inverters - SN74LVC08APWR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74LVC08APWR
Logic - Gates and Inverters SN74LVC08APWR
IC GATE AND 4CH 2-INP 14TSSOP

IC GATE AND 4CH 2-INP 14TSSOP

Supplier's Site Datasheet
Gates and Inverters - SN74LVC08APWR - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
SN74LVC08APWR
Gates and Inverters SN74LVC08APWR
IC GATE AND 4CH 2-INP 14TSSOP

IC GATE AND 4CH 2-INP 14TSSOP

Supplier's Site Datasheet
Quad And Gate, 2I/p, Tssop-14; Logic Function Texas Instruments - 22C8629 - Newark, An Avnet Company
Chicago, IL, United States
Quad And Gate, 2I/p, Tssop-14; Logic Function Texas Instruments
22C8629
Quad And Gate, 2I/p, Tssop-14; Logic Function Texas Instruments 22C8629
QUAD AND GATE, 2I/P, TSSOP-14; Logic Function:AND Gate; No. of Elements:Quad; No. of Inputs:2Inputs; No. of Pins:14Pins; Logic Case Style:TSSOP; Product Range:74LVC08; Logic IC Family:74LVC; Supply Voltage Min:1.65V; Family Type:LVC RoHS Compliant: Yes

QUAD AND GATE, 2I/P, TSSOP-14; Logic Function:AND Gate; No. of Elements:Quad; No. of Inputs:2Inputs; No. of Pins:14Pins; Logic Case Style:TSSOP; Product Range:74LVC08; Logic IC Family:74LVC; Supply Voltage Min:1.65V; Family Type:LVC RoHS Compliant: Yes

Supplier's Site
Ic, 74Lvc, Smd, 74Lvc08, Tssop14; Logic Family / Base Number Texas Instruments - 54AH1491 - Newark, An Avnet Company
Chicago, IL, United States
Ic, 74Lvc, Smd, 74Lvc08, Tssop14; Logic Family / Base Number Texas Instruments
54AH1491
Ic, 74Lvc, Smd, 74Lvc08, Tssop14; Logic Family / Base Number Texas Instruments 54AH1491
IC, 74LVC, SMD, 74LVC08, TSSOP14; Logic Family / Base Number:74LVC08; Logic Type:AND; Output Current:24mA; No. of Inputs:2; Supply Voltage Min:1.65V; Supply Voltage Max:3.6V; Logic Case Style:TSSOP; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

IC, 74LVC, SMD, 74LVC08, TSSOP14; Logic Family / Base Number:74LVC08; Logic Type:AND; Output Current:24mA; No. of Inputs:2; Supply Voltage Min:1.65V; Supply Voltage Max:3.6V; Logic Case Style:TSSOP; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

Supplier's Site
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74LVC08APWR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74LVC08APWR
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74LVC08APWR
IC GATE AND 4CH 2-INP 14TSSOP

IC GATE AND 4CH 2-INP 14TSSOP

Supplier's Site
Gates and Inverters - SN74LVC08APWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74LVC08APWR
Gates and Inverters SN74LVC08APWR
AND Gate IC 4 Channel 14-TSSOP

AND Gate IC 4 Channel 14-TSSOP

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Rochester Electronics VAST STOCK CO., LIMITED Lingto Electronic Limited ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74LVC08APWR 030268-SN74LVC08APWR 705-SN74LVC08APWR 296-1221-1-ND SN74LVC08APWR SN74LVC08APWR SN74LVC08APWR SN74LVC08APWR 22C8629 54AH1491 SN74LVC08APWR SN74LVC08APWR
Product Name SN74LVC08A Quadruple 2-Input Positive-AND Gate Logic - Logic - Gates and Inverters - SN74LVC08APWR 3.6V TSSOP Logic IC Gates and Inverters Logic Gates Logic - Gates and Inverters Gates and Inverters Quad And Gate, 2I/p, Tssop-14; Logic Function Texas Instruments Ic, 74Lvc, Smd, 74Lvc08, Tssop14; Logic Family / Base Number Texas Instruments Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters
Gate Type AND NOT; AND; AND Gate AND; AND GATE AND AND NOT; AND AND; AND Gate AND; AND AND AND; AND Gate
Supply Voltage 3.6V; 1.8,2.5,2.7,3.3 1.65 V ~ 3.6 V 3.6V 1.65V ~ 3.6V 1.7V ~ 2V (Low), 0.7V ~ 0.8V (High) 1.65V ~ 3.6V 3.6V 3.6V 3.6V; 1.65V ~ 3.6V
Logic Family LVC CMOS
Propagation Delay 9.8 ns 3.9 ns 3.9 ns 3.9 ns 3.9 ns
Operating Current 0.0100 mA 1.00E-3 mA 24 mA 24 mA 24 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54AC02-SP Quadruple 2-Input Positive-NOR Gates - 5962-8761203VDA - Texas Instruments
Specs
Gate Type NOR
Supply Voltage 1.5,3.3,5
Logic Family AC
View Details
3 suppliers
 - 54ALS02W/883 - Rochester Electronics
Specs
Gate Type OR; NOR
Logic Family TTL
IC Package Type Other; FL14
View Details
2 suppliers