Texas Instruments Logic - Logic - Gates and Inverters - SN74LVC08APWLE SN74LVC08APWLE

Description
Manufacturer: Texas Instruments Win Source Part Number: 1255407-SN74LVC08APW LE Manufacturer Homepage: www.ti.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 1255407-SN74LVC08APW LE Manufacturer Homepage: www.ti.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - SN74LVC08APWLE - 1255407-SN74LVC08APWLE - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74LVC08APWLE
1255407-SN74LVC08APWLE
Logic - Logic - Gates and Inverters - SN74LVC08APWLE 1255407-SN74LVC08APWLE
Manufacturer: Texas Instruments Win Source Part Number: 1255407-SN74LVC08APW LE Manufacturer Homepage: www.ti.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1255407-SN74LVC08APWLE
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now
TSSOP Logic IC - 705-SN74LVC08APWLE - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TSSOP Logic IC
705-SN74LVC08APWLE
TSSOP Logic IC 705-SN74LVC08APWLE
Quadruple 2-Input Positive-AND Gate 14-TSSOP -40 to 125 Product overview: SN74LVC08APWLE from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC08APWLE can be used for catalog matching and distributor lookup.

Quadruple 2-Input Positive-AND Gate 14-TSSOP -40 to 125 Product overview: SN74LVC08APWLE from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC08APWLE can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates Logic Gates
Product Number 1255407-SN74LVC08APWLE 705-SN74LVC08APWLE
Product Name Logic - Logic - Gates and Inverters - SN74LVC08APWLE TSSOP Logic IC
Gate Type NOT AND GATE
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 74AHCT1G02GW,165-ND - DigiKey
Specs
Gate Type NOR
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
4 suppliers
Gates and Inverters - Multi-Function, Configurable - 54S04DM - Quarktwin Technology Ltd.
Specs
Gate Type NOT; Inverter
Supply Voltage 4.5V ~ 5.5V
Inputs 1
View Details
2 suppliers
Dual D-Flip Flop w/ Asynchronous Clear - MYXAP54RHC705/Q - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Logic - Gates and Inverters - 54H00DM - Lingto Electronic Limited
Specs
Gate Type NOT; NAND
View Details