Texas Instruments SN74LVC08A Quadruple 2-Input Positive-AND Gate SN74LVC08APWG4

Description
Quadruple 2-Input Positive-AND Gate 14-TSSOP -40 to 125
Request a Quote
Description
Quadruple 2-Input Positive-AND Gate 14-TSSOP -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN74LVC08APWG4 is a quadruple 2-input positive-AND gate in a 14-pin TSSOP package, operating from 1.65V to 3.6V with a maximum propagation delay of 4.1ns at 3.3V. It supports 5.5V tolerant inputs and is rated for operation from -40°C to +125°C. The device exhibits latch-up performance exceeding 250mA per JESD 17 and ESD protection exceeding 2000V HBM and 1000V CDM.

Datasheet Summary
Powered by GS/AI

The SN74LVC08APWG4 is a quadruple 2-input positive-AND gate in a 14-pin TSSOP package, operating from 1.65V to 3.6V with a maximum propagation delay of 4.1ns at 3.3V. It supports 5.5V tolerant inputs and is rated for operation from -40°C to +125°C. The device exhibits latch-up performance exceeding 250mA per JESD 17 and ESD protection exceeding 2000V HBM and 1000V CDM.

Suppliers

Company
Product
Description
Supplier Links
SN74LVC08A Quadruple 2-Input Positive-AND Gate - SN74LVC08APWG4 - Texas Instruments
Dallas, TX, United States
SN74LVC08A Quadruple 2-Input Positive-AND Gate
SN74LVC08APWG4
SN74LVC08A Quadruple 2-Input Positive-AND Gate SN74LVC08APWG4
Quadruple 2-Input Positive-AND Gate 14-TSSOP -40 to 125

Quadruple 2-Input Positive-AND Gate 14-TSSOP -40 to 125

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 1257577-SN74LVC08APWG4 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Gates and Inverters
1257577-SN74LVC08APWG4
Integrated Circuits (ICs) - Logic - Gates and Inverters 1257577-SN74LVC08APWG4
Win Source Part Number: 1257577-SN74LVC08APW G4 Category: Integrated Circuits (ICs)>Logic - Gates and Inverters Series: 74LVC Package: Tube Number of Circuits: 4 Standard Package: 90 Mounting: SMD (SMT) Logic Type: AND Gate Number of Inputs: 2 Current - Output High, Low: 24mA, 24mA Max Propagation Delay @ V, Max CL: 3.9ns @ 3.3V, 50pF Current - Quiescent (Max): 1 µA Logic Level - Low: 0.7V ~ 0.8V Logic Level - High: 1.7V ~ 2V Voltage - Supply: 1.65V ~ 3.6V Package / Case: 14-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 14-TSSOP Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: 74LVC08

Win Source Part Number: 1257577-SN74LVC08APWG4
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: 74LVC
Package: Tube
Number of Circuits: 4
Standard Package: 90
Mounting: SMD (SMT)
Logic Type: AND Gate
Number of Inputs: 2
Current - Output High, Low: 24mA, 24mA
Max Propagation Delay @ V, Max CL: 3.9ns @ 3.3V, 50pF
Current - Quiescent (Max): 1 µA
Logic Level - Low: 0.7V ~ 0.8V
Logic Level - High: 1.7V ~ 2V
Voltage - Supply: 1.65V ~ 3.6V
Package / Case: 14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 14-TSSOP
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: 74LVC08

Buy Now Datasheet
Singapore, Singapore
Quad 3.6V 24mA TSSOP Logic IC
705-SN74LVC08APWG4
Quad 3.6V 24mA TSSOP Logic IC 705-SN74LVC08APWG4
Quad 2-Input AND Gate, 3.6V, 24mA, 3.9ns, 14-TSSOP Product overview: SN74LVC08APWG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 3.6V, 24mA, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 3.6V, 24mA, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC08APWG4 can be used for catalog matching and distributor lookup.

Quad 2-Input AND Gate, 3.6V, 24mA, 3.9ns, 14-TSSOP Product overview: SN74LVC08APWG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 3.6V, 24mA, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 3.6V, 24mA, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC08APWG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - SN74LVC08APWG4-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
SN74LVC08APWG4-ND
Gates and Inverters SN74LVC08APWG4-ND
AND Gate IC 4 Channel 14-TSSOP

AND Gate IC 4 Channel 14-TSSOP

Buy Now Datasheet
Logic - Gates and Inverters - SN74LVC08APWG4 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74LVC08APWG4
Logic - Gates and Inverters SN74LVC08APWG4
IC GATE AND 4CH 2-INP 14TSSOP

IC GATE AND 4CH 2-INP 14TSSOP

Supplier's Site Datasheet
Gates and Inverters - SN74LVC08APWG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74LVC08APWG4
Gates and Inverters SN74LVC08APWG4
AND Gate IC 4 Channel 14-TSSOP

AND Gate IC 4 Channel 14-TSSOP

Buy Now
Sheung Wan, Hong Kong
Logic Gates
SN74LVC08APWG4
Logic Gates SN74LVC08APWG4
Logic Gates Quad 2 Input Pos AND Gate

Logic Gates Quad 2 Input Pos AND Gate

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74LVC08APWG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74LVC08APWG4
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74LVC08APWG4
IC GATE AND 4CH 2-INP 14TSSOP

IC GATE AND 4CH 2-INP 14TSSOP

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74LVC08APWG4 1257577-SN74LVC08APWG4 705-SN74LVC08APWG4 SN74LVC08APWG4-ND SN74LVC08APWG4 SN74LVC08APWG4 SN74LVC08APWG4 SN74LVC08APWG4
Product Name SN74LVC08A Quadruple 2-Input Positive-AND Gate Integrated Circuits (ICs) - Logic - Gates and Inverters Quad 3.6V 24mA TSSOP Logic IC Gates and Inverters Logic - Gates and Inverters Gates and Inverters Logic Gates Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type AND NOT; AND; AND Gate AND; AND GATE AND NOT; AND AND; AND Gate AND
Supply Voltage 3.6V; 1.8,2.5,2.7,3.3 1.65V ~ 3.6V 3.6V 1.65V ~ 3.6V 1.7V ~ 2V (Low), 0.7V ~ 0.8V (High) 3.6V; 1.65V ~ 3.6V 3.6V
Logic Family LVC
Propagation Delay 9.8 ns 3.9 ns 3.9 ns 3.9 ns
Operating Current 0.0100 mA 1.00E-3 mA 24 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54ACT08 Quadruple 2-Input Positive-AND Gates - 5962-8954702CA - Texas Instruments
Specs
Gate Type AND
Logic Family ACT
Propagation Delay 10 ns
View Details
4 suppliers
Gates and Inverters - 54S30DM - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 8
View Details
SN54AS804B Hex 2-Input NAND Drivers - 5962-8776601SA - Texas Instruments
Specs
Gate Type Buffer/Driver; NAND
Logic Family AS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
Logic IC - 705-5962-8760901CA - ERSAELECTRONICS PTE. LTD.
Specs
Gate Type NOT; Inverter
Supply Voltage 6V
Propagation Delay 11 ns
View Details
3 suppliers