Texas Instruments SN74LVC08A Quadruple 2-Input Positive-AND Gate SN74LVC08APW

Description
Quadruple 2-Input Positive-AND Gate 14-TSSOP -40 to 125
Request a Quote Datasheet
Description
Quadruple 2-Input Positive-AND Gate 14-TSSOP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LVC08A Quadruple 2-Input Positive-AND Gate - SN74LVC08APW - Texas Instruments
Dallas, TX, United States
SN74LVC08A Quadruple 2-Input Positive-AND Gate
SN74LVC08APW
SN74LVC08A Quadruple 2-Input Positive-AND Gate SN74LVC08APW
Quadruple 2-Input Positive-AND Gate 14-TSSOP -40 to 125

Quadruple 2-Input Positive-AND Gate 14-TSSOP -40 to 125

Buy Now Datasheet
 - SN74LVC08APW - Rochester Electronics
Newburyport, MA, United States
AND Gate, LVC/LCX/Z Series, 4-Func, 2-Input, CMOS, PDSO14

AND Gate, LVC/LCX/Z Series, 4-Func, 2-Input, CMOS, PDSO14

Supplier's Site Datasheet
Electronic Wholesale - SN74LVC08APW - 1255406-SN74LVC08APW - Win Source Electronics
Laguna Hills, CA, United States
Electronic Wholesale - SN74LVC08APW
1255406-SN74LVC08APW
Electronic Wholesale - SN74LVC08APW 1255406-SN74LVC08APW
Manufacturer: Texas Instruments Win Source Part Number: 1255406-SN74LVC08APW Packaging: Tube Mounting Style: SMD Logic Type: AND Gate Number of Inputs: 2 Current - Output High, Low: 24mA, 24mA Logic Level - Low: 0.7V ~ 0.8V Logic Level - High: 1.7V ~ 2V Categories: Integrated Circuits Supplier Device Package: 14-TSSOP Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.ti.com Manufacturer Package: 14-TSSOP Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Family Part Number: 74LVC08 Manufacturer Pack Quantity: 90 MSL Level: 1 (Unlimited) Supply Voltage (V): 1.65V ~ 3.6V Current - Quiescent (Maximum): 1μA Max Propagation Delay at V, Max CL: 3.9ns at 3.3V, 50pF

Manufacturer: Texas Instruments
Win Source Part Number: 1255406-SN74LVC08APW
Packaging: Tube
Mounting Style: SMD
Logic Type: AND Gate
Number of Inputs: 2
Current - Output High, Low: 24mA, 24mA
Logic Level - Low: 0.7V ~ 0.8V
Logic Level - High: 1.7V ~ 2V
Categories: Integrated Circuits
Supplier Device Package: 14-TSSOP
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Family Part Number: 74LVC08
Manufacturer Pack Quantity: 90
MSL Level: 1 (Unlimited)
Supply Voltage (V): 1.65V ~ 3.6V
Current - Quiescent (Maximum): 1μA
Max Propagation Delay at V, Max CL: 3.9ns at 3.3V, 50pF

Buy Now
Gates and Inverters - 296-26577-5-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-26577-5-ND
Gates and Inverters 296-26577-5-ND
AND Gate IC 4 Channel 14-TSSOP

AND Gate IC 4 Channel 14-TSSOP

Buy Now Datasheet
Singapore, Singapore
3.6V TSSOP Logic IC
705-SN74LVC08APW
3.6V TSSOP Logic IC 705-SN74LVC08APW
4-Gate CMOS AND Logic IC, 2-Input, 3.6V, 14-TSSOP Product overview: SN74LVC08APW from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3.6V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC08APW can be used for catalog matching and distributor lookup.

4-Gate CMOS AND Logic IC, 2-Input, 3.6V, 14-TSSOP Product overview: SN74LVC08APW from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3.6V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC08APW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - SN74LVC08APW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74LVC08APW
Gates and Inverters SN74LVC08APW
AND Gate IC 4 Channel 14-TSSOP

AND Gate IC 4 Channel 14-TSSOP

Buy Now
Quad And Gate, 2I/p, Tssop-14; Logic Function Texas Instruments - 72K7322 - Newark, An Avnet Company
Chicago, IL, United States
Quad And Gate, 2I/p, Tssop-14; Logic Function Texas Instruments
72K7322
Quad And Gate, 2I/p, Tssop-14; Logic Function Texas Instruments 72K7322
QUAD AND GATE, 2I/P, TSSOP-14; Logic Function:AND Gate; No. of Elements:Quad; No. of Inputs:2Inputs; No. of Pins:14Pins; Logic Case Style:TSSOP; Product Range:74LVC08; Logic IC Family:74LVC; Supply Voltage Min:1.65V; Family Type:LVC RoHS Compliant: Yes

QUAD AND GATE, 2I/P, TSSOP-14; Logic Function:AND Gate; No. of Elements:Quad; No. of Inputs:2Inputs; No. of Pins:14Pins; Logic Case Style:TSSOP; Product Range:74LVC08; Logic IC Family:74LVC; Supply Voltage Min:1.65V; Family Type:LVC RoHS Compliant: Yes

Supplier's Site
And Gate, Quad, 2 I/p, Tssop-14; Logic Family / Base Number Texas Instruments - 26AJ9477 - Newark, An Avnet Company
Chicago, IL, United States
And Gate, Quad, 2 I/p, Tssop-14; Logic Family / Base Number Texas Instruments
26AJ9477
And Gate, Quad, 2 I/p, Tssop-14; Logic Family / Base Number Texas Instruments 26AJ9477
AND GATE, QUAD, 2 I/P, TSSOP-14; Logic Family / Base Number:74LVC08; Logic Type:AND Gate; Output Current:24mA; No. of Inputs:2; Supply Voltage Min:1.65V; Supply Voltage Max:3.6V; Logic Case Style:TSSOP; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

AND GATE, QUAD, 2 I/P, TSSOP-14; Logic Family / Base Number:74LVC08; Logic Type:AND Gate; Output Current:24mA; No. of Inputs:2; Supply Voltage Min:1.65V; Supply Voltage Max:3.6V; Logic Case Style:TSSOP; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

Supplier's Site
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74LVC08APW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74LVC08APW
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74LVC08APW
IC GATE AND 4CH 2-INP 14TSSOP

IC GATE AND 4CH 2-INP 14TSSOP

Supplier's Site
IC GATE AND 4CH 2-INP 14TSSOP - 815-SN74LVC08APW - Utmel Electronic Limited
Hong Kong, China
IC GATE AND 4CH 2-INP 14TSSOP
815-SN74LVC08APW
IC GATE AND 4CH 2-INP 14TSSOP 815-SN74LVC08APW
IC GATE AND 4CH 2-INP 14TSSOP

IC GATE AND 4CH 2-INP 14TSSOP

Supplier's Site
Logic - Gates and Inverters - SN74LVC08APW - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74LVC08APW
Logic - Gates and Inverters SN74LVC08APW
IC GATE AND 4CH 2-INP 14TSSOP

IC GATE AND 4CH 2-INP 14TSSOP

Supplier's Site Datasheet
Futian, Shenzhen, China
Logic ICs >> Gates
SN74LVC08APW
Logic ICs >> Gates SN74LVC08APW
1uA 1.65V~3.6V 4 3.9ns@3.3V,50pF AND Gate TSSOP-14 Gates ROHS

1uA 1.65V~3.6V 4 3.9ns@3.3V,50pF AND Gate TSSOP-14 Gates ROHS

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Lingto Electronic Limited LCSC Electronics Technology (HK) Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74LVC08APW SN74LVC08APW 1255406-SN74LVC08APW 296-26577-5-ND 705-SN74LVC08APW SN74LVC08APW 72K7322 26AJ9477 SN74LVC08APW 815-SN74LVC08APW SN74LVC08APW SN74LVC08APW
Product Name SN74LVC08A Quadruple 2-Input Positive-AND Gate Electronic Wholesale - SN74LVC08APW Gates and Inverters 3.6V TSSOP Logic IC Gates and Inverters Quad And Gate, 2I/p, Tssop-14; Logic Function Texas Instruments And Gate, Quad, 2 I/p, Tssop-14; Logic Family / Base Number Texas Instruments Integrated Circuits (ICs) - Logic - Gates and Inverters IC GATE AND 4CH 2-INP 14TSSOP Logic - Gates and Inverters Logic ICs >> Gates
Gate Type AND AND AND; AND Gate AND AND; AND GATE AND; AND Gate AND; AND Gate AND AND NOT; AND AND
Supply Voltage 3.6V; 1.8,2.5,2.7,3.3 1.65V ~ 3.6V 1.65V ~ 3.6V 3.6V 3.6V; 1.65V ~ 3.6V 3.6V 3.6V 1.8V 1.7V ~ 2V (Low), 0.7V ~ 0.8V (High) 1.65V~3.6V
Logic Family LVC CMOS CMOS; CMOS
Propagation Delay 9.8 ns 3.9 ns 3.9 ns 3.9 ns 3.9 ns 3.9 ns
Operating Current 0.0100 mA 24 mA 24 mA 24 mA 1.00E-3 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic IC - 770-54F64DM - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Supply Voltage 4.5V ~ 5.5V
Inputs 11
Operating Temperature -55 C (-67 F)
View Details
4 suppliers
SN54HC132 Quadruple Positive-NAND Gates With Schmitt-trigger Inputs - 5962-8984502DA - Texas Instruments
Specs
Gate Type NAND
Logic Family HC
Features Schmitt Trigger
View Details